Rochester Electronics Logic - Latches 74F373SC

Description
BUS DRIVER
Datasheet
Description
BUS DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74F373SC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74F373SC
Logic - Latches 74F373SC
BUS DRIVER

BUS DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74F373SC
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Latches - CAHCT573QDWRG4Q1 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Latches - 1727-3340-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Octal Latch - 8283 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Power Dissipation 1000 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details