Nexperia B.V. Latches 74HC75DB,112

Description
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 1727-3340-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SSOP

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SSOP

Buy Now Datasheet
Latches - 74HC75DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SSOP

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74HC75DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74HC75DB,112
Integrated Circuits (ICs) - Logic - Latches 74HC75DB,112
IC QUAD BIST TRANSP LATCH 16SSOP

IC QUAD BIST TRANSP LATCH 16SSOP

Supplier's Site
Logic - Latches - 74HC75DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC75DB,112
Logic - Latches 74HC75DB,112
IC QUAD BIST TRANSP LATCH 16SSOP

IC QUAD BIST TRANSP LATCH 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1727-3340-ND 74HC75DB,112 74HC75DB,112 74HC75DB,112
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC75D,653 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Latches - 1727-6697-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details