Texas Instruments Logic - Latches CAHCT573QDWRG4Q1

Description
CAHCT573QDWRG4Q1
Datasheet
Description
CAHCT573QDWRG4Q1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CAHCT573QDWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CAHCT573QDWRG4Q1
Logic - Latches CAHCT573QDWRG4Q1
CAHCT573QDWRG4Q1

CAHCT573QDWRG4Q1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CAHCT573QDWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CAHCT573QDWRG4Q1
Integrated Circuits (ICs) - Logic - Latches CAHCT573QDWRG4Q1
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - CAHCT573QDWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number CAHCT573QDWRG4Q1 CAHCT573QDWRG4Q1 CAHCT573QDWRG4Q1
Product Name Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
Latches - 74ALVC573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
 - 74ALS993NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
4 suppliers
 - IDT74FCT2373KATP - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type DIP; DIP20
Logic Family CMOS
View Details
2 suppliers