74ABT16373CSSC -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74ABT16373CSSC
Description
BUS DRIVER, ABT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, ABT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74ABT16373CSSC |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Supply Voltage
5V; 5
Operating Current
0.5000 mA
View Details
2 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
7.8 mA
High-level Output Current (Source)
7.8 mA
View Details
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CDIP; CERDIP 300 MIL
View Details