Rochester Electronics Logic - Latches 74HC573PW,112

Description
IC LATCH TRANSP OCT D 20TSSOP
Datasheet
Description
IC LATCH TRANSP OCT D 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HC573PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC573PW,112
Logic - Latches 74HC573PW,112
IC LATCH TRANSP OCT D 20TSSOP

IC LATCH TRANSP OCT D 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74HC573PW,112
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVCH16373T - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
Latches - 1727-6705-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
5 suppliers
 - 74FCT16373LCTPV - Rochester Electronics
Specs
Latch Type Transparent-D
Package Type SSOP48; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers