Integrated Device Technology Fast CMOS Octal Transparent Latch 5962-9223802MRA

Description
The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )
Datasheet
Description
The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal Transparent Latch - 5962-9223802MRA - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal Transparent Latch
5962-9223802MRA
Fast CMOS Octal Transparent Latch 5962-9223802MRA
The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )

The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 5962-9223802MRA
Product Name Fast CMOS Octal Transparent Latch
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVCH16373ADL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Logic - Latches - 74ACT841SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details