74279PC -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74279PC
Description
R-S LATCH 1-BIT, TTL
-
Lingto Electronic Limited
Datasheet
Description
R-S LATCH 1-BIT, TTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74279PC |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Propagation Delay
12 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
4 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
QSOP 150 MIL
View Details