Texas Instruments Integrated Circuits (ICs) - Logic - Latches 74ALVCH162260GR-P

Description
PROTOTYPE
Description
PROTOTYPE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ALVCH162260GR-P
Integrated Circuits (ICs) - Logic - Latches 74ALVCH162260GR-P
PROTOTYPE

PROTOTYPE

Supplier's Site
Latches - 74ALVCH162260GR-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 12:24 IC Tri-State, Non-Inverted 56-TSSOP

D-Type, Addressable 1 Channel 12:24 IC Tri-State, Non-Inverted 56-TSSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74ALVCH162260GR-P 74ALVCH162260GR-P
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 3.6V 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVC373PW,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ABT533 Octal Transparent D-type Latches With 3-State Outputs - 5962-9584301QRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
16-Bit Transparent Latch - 74FCT162373ATPVG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details