Nexperia B.V. Latch, D Type Transp, 3-State, Soic-24; Logic Family / Base Number Nexperia 74LVC841AD,118

Description
LATCH, D TYPE TRANSP, 3-STATE, SOIC-24; Logic Family / Base Number:74LVC29841; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:-; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:24Pins;RoHS Compliant: Yes
Datasheet
Description
LATCH, D TYPE TRANSP, 3-STATE, SOIC-24; Logic Family / Base Number:74LVC29841; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:-; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:24Pins;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latch, D Type Transp, 3-State, Soic-24; Logic Family / Base Number Nexperia - 85X3029 - Newark, An Avnet Company
Chicago, IL, United States
Latch, D Type Transp, 3-State, Soic-24; Logic Family / Base Number Nexperia
85X3029
Latch, D Type Transp, 3-State, Soic-24; Logic Family / Base Number Nexperia 85X3029
LATCH, D TYPE TRANSP, 3-STATE, SOIC-24; Logic Family / Base Number:74LVC29841; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:-; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:24Pins;RoHS Compliant: Yes

LATCH, D TYPE TRANSP, 3-STATE, SOIC-24; Logic Family / Base Number:74LVC29841; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:-; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:24Pins;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 85X3029
Product Name Latch, D Type Transp, 3-State, Soic-24; Logic Family / Base Number Nexperia
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HC573BQ-Q100,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Logic - Latches - 74FCT573ATSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details