Restek Allure®Basix Columns USP L10

Description
Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60å carbon load: 12% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Highly retentive propyl cyano phase. Excellent choice for basic compounds and for analytes containing amine group functionality. Similar Phase(s): BetaMax Base, Maxsil CN
Description
Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60å carbon load: 12% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Highly retentive propyl cyano phase. Excellent choice for basic compounds and for analytes containing amine group functionality. Similar Phase(s): BetaMax Base, Maxsil CN

Suppliers

Company
Product
Description
Supplier Links
Allure®Basix Columns - USP L10 - Restek
Bellefonte, PA, USA
Allure®Basix Columns
USP L10
Allure®Basix Columns USP L10
Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60å carbon load: 12% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Highly retentive propyl cyano phase. Excellent choice for basic compounds and for analytes containing amine group functionality. Similar Phase(s): BetaMax Base, Maxsil CN

Excellent Columns for LC/MS and ELSD

particle size: 5μm, spherical
pore size: 60Å
carbon load: 12%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
Highly retentive propyl cyano phase. Excellent choice for basic compounds and for analytes containing amine group functionality. Similar Phase(s):

BetaMax Base, Maxsil CN

Supplier's Site
Pinnacle®DB Cyano Columns - USP L10 - Restek
Bellefonte, PA, USA
Pinnacle®DB Cyano Columns
USP L10
Pinnacle®DB Cyano Columns USP L10
particle size: 1.9μm or 5μm, spherical pore size: 140å carbon load: 4% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated spherical silica manufactured by Restek. Cyano bonding. Suitable for analyses of a wide range of compounds, from acidic through slightly basic. Also useful for confirmation of analyses on a C18 or C8 column. Can be used in normal phase or reversed phase mode of separation. Replaces Hypersil® BDS Cyano and Pinnacle® Cyano Amine. Similar Phase(s): Hypersil BDS Cyano, Spherisorb Cyano, Zorbax Eclipse XDB-CN

particle size: 1.9μm or 5μm, spherical
pore size: 140Å
carbon load: 4%
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
Highly base-deactivated spherical silica manufactured by Restek. Cyano bonding. Suitable for analyses of a wide range of compounds, from acidic through slightly basic. Also useful for confirmation of analyses on a C18 or C8 column. Can be used in normal phase or reversed phase mode of separation. Replaces Hypersil® BDS Cyano and Pinnacle® Cyano Amine. Similar Phase(s):

Hypersil BDS Cyano, Spherisorb Cyano, Zorbax Eclipse XDB-CN

Supplier's Site
Ultra Cyano Columns - USP L10 - Restek
Bellefonte, PA, USA
Ultra Cyano Columns
USP L10
Ultra Cyano Columns USP L10
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 8% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C High-purity cyano phase with few silanol sites. Often a better choice than C18 phases for basic pharmaceuticals, especially regarding peak shape and selectivity. Cyano phases are more rugged than bare silica for normal phase analyses because they are less sensitive to small amounts of water in the mobile phase. Similar Phase(s): Platinum CN, Develosil Cyano, Luna CN, Hypersil Gold CN

particle size: 3μm or 5μm, spherical
pore size: 100Å
carbon load: 8%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
High-purity cyano phase with few silanol sites. Often a better choice than C18 phases for basic pharmaceuticals, especially regarding peak shape and selectivity. Cyano phases are more rugged than bare silica for normal phase analyses because they are less sensitive to small amounts of water in the mobile phase. Similar Phase(s):

Platinum CN, Develosil Cyano, Luna CN, Hypersil Gold CN

Supplier's Site
Pinnacle®II Cyano Columns - USP L10 - Restek
Bellefonte, PA, USA
Pinnacle®II Cyano Columns
USP L10
Pinnacle®II Cyano Columns USP L10
particle size: 3μm or 5μm, spherical pore size: 110å carbon load: 4% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Can be used in either reversed phase or normal phase mode. More rugged than bare silica for normal phase applications. Replaces Hypersil® Cyano and Pinnacle® CN. Similar Phase(s): Hypersil CPS

particle size: 3μm or 5μm, spherical
pore size: 110Å
carbon load: 4%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
Can be used in either reversed phase or normal phase mode. More rugged than bare silica for normal phase applications. Replaces Hypersil® Cyano and Pinnacle® CN. Similar Phase(s):

Hypersil CPS

Supplier's Site

Technical Specifications

  Restek Restek Restek Restek
Product Category HPLC Columns HPLC Columns HPLC Columns HPLC Columns
Product Number USP L10 USP L10 USP L10 USP L10
Product Name Allure®Basix Columns Pinnacle®DB Cyano Columns Ultra Cyano Columns Pinnacle®II Cyano Columns
Column Type Analytical Analytical Analytical Analytical
Stationary Phase/Separation Process Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase; Reversed Phase
Construction Material Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Packing Diameter 5 µm (0.1969 mils) 1.9 µm (0.0748 mils) 3 µm (0.1181 mils) 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 7 x 305 mm - 79426 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Ultra Aromax Columns - USP L11 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Silica HPLC Column, 5um, 300A, 4.6x100mm - S-5-300/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details