Pickering Laboratories, Inc. Sodium Column 1154150T

Description
High-efficiency Sodium Cation-exchange column for protein, collagen and oxidized feed hydrolysates, 4.0 × 150 mm & 1700-0070 amino acid test mixture
Description
High-efficiency Sodium Cation-exchange column for protein, collagen and oxidized feed hydrolysates, 4.0 × 150 mm & 1700-0070 amino acid test mixture

Suppliers

Company
Product
Description
Supplier Links
Sodium Column - 1154150T - Pickering Laboratories, Inc.
Mountain View, CA, USA
Sodium Column
1154150T
Sodium Column 1154150T
High-efficiency Sodium Cation-exchange column for protein, collagen and oxidized feed hydrolysates, 4.0 × 150 mm & 1700-0070 amino acid test mixture

High-efficiency Sodium Cation-exchange column for protein, collagen and oxidized feed hydrolysates, 4.0 × 150 mm & 1700-0070 amino acid test mixture

Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category HPLC Columns
Product Number 1154150T
Product Name Sodium Column
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.6 x 250 mm PEEK - 79571 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
LC Column Tubes 7.8mm ID x 3/8
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.5 cm (1.38 inch)
View Details
Diol HPLC Column, 5um, 100A, 4.6x250mm - DIOL1-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 1.7 cm (0.6693 inch)
View Details