Restek Ultra C1 Columns USP L13

Description
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 5% pH range: 2.5 to 8 temperature limit: 80°C Exceptionally stable C1 phase. Least retentive reversed phase hydrocarbon packing. Similar Phase(s): Spherisorb C1
Description
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 5% pH range: 2.5 to 8 temperature limit: 80°C Exceptionally stable C1 phase. Least retentive reversed phase hydrocarbon packing. Similar Phase(s): Spherisorb C1

Suppliers

Company
Product
Description
Supplier Links
Ultra C1 Columns - USP L13 - Restek
Bellefonte, PA, USA
Ultra C1 Columns
USP L13
Ultra C1 Columns USP L13
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 5% pH range: 2.5 to 8 temperature limit: 80°C Exceptionally stable C1 phase. Least retentive reversed phase hydrocarbon packing. Similar Phase(s): Spherisorb C1

particle size: 3μm or 5μm, spherical
pore size: 100Å
carbon load: 5%
pH range: 2.5 to 8
temperature limit: 80°C
Exceptionally stable C1 phase. Least retentive reversed phase hydrocarbon packing. Similar Phase(s):

Spherisorb C1

Supplier's Site

Technical Specifications

  Restek
Product Category HPLC Columns
Product Number USP L13
Product Name Ultra C1 Columns
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 10 µm 4.1 x 100 mm - 79439 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Allure®AK Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
RP18 HPLC Column, 5um, 100A, 4.6x100mm, 16% carbon load - Elite-C18-5-100/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details