Rego Electronics Inc. Coolers for Intel® Haswell/Broadwell Processors RG1100B-SAL-SD5173

Description
We are excited to announce that we have just released new CPU cooler products for Intel® new generation mobile CPU processors - Haswell and Boardwell. They are for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. These CPU coolers are robust in mechanical design combined with excellent cooling fans supplied by Sanyo Denki with a life expectancy that achieves 40,000 hours under 60℃ ambient temperature. In addition, these coolers are very good for dissipating heat. Its thermal resistance reaches 0.74 to 0.76 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 47 watts. Contact us now for more information!!! Rego Cooler Specification - RG1100B-SAL-SD5173 RG1100B-SAL-SD5174 Outline Dimension : 60 x 60 x 33mm Heat Sink : Skived AL6063, 60 x 58 x 14mm Fan : 52 x 52 x 15 mm, Dual Ball Bearing, provided by Sanyo Denki, Japan Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance : 0.76 ℃/W RG1100B-SAL-SD5173 RG1100B-SAL-SD5174 Outline Dimension : 60 x 60 x 33mm Heat Sink : Skived CU1100, 60 x 58 x 14mm Fan : 52 x 52 x 15 mm, Dual Ball Bearing, provided by Sanyo Denki, Japan Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance : 0.74 ℃/W Intel CPU Information - Haswell Mobile Platform 2013 (4th Generation Intel® Core™ processor) Quad Core BGA Processor with GT2 Graphics (H-Processor) (47W) Broadwell Mobile Platform 2014 ( Broadwell Processor ) Quad Core BGA Processor with GT3/GT2 Graphics and eDRAM (H-Processor) (47W)
Request a Quote
Description
We are excited to announce that we have just released new CPU cooler products for Intel® new generation mobile CPU processors - Haswell and Boardwell. They are for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. These CPU coolers are robust in mechanical design combined with excellent cooling fans supplied by Sanyo Denki with a life expectancy that achieves 40,000 hours under 60℃ ambient temperature. In addition, these coolers are very good for dissipating heat. Its thermal resistance reaches 0.74 to 0.76 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 47 watts. Contact us now for more information!!! Rego Cooler Specification - RG1100B-SAL-SD5173 RG1100B-SAL-SD5174 Outline Dimension : 60 x 60 x 33mm Heat Sink : Skived AL6063, 60 x 58 x 14mm Fan : 52 x 52 x 15 mm, Dual Ball Bearing, provided by Sanyo Denki, Japan Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance : 0.76 ℃/W RG1100B-SAL-SD5173 RG1100B-SAL-SD5174 Outline Dimension : 60 x 60 x 33mm Heat Sink : Skived CU1100, 60 x 58 x 14mm Fan : 52 x 52 x 15 mm, Dual Ball Bearing, provided by Sanyo Denki, Japan Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance : 0.74 ℃/W Intel CPU Information - Haswell Mobile Platform 2013 (4th Generation Intel® Core™ processor) Quad Core BGA Processor with GT2 Graphics (H-Processor) (47W) Broadwell Mobile Platform 2014 ( Broadwell Processor ) Quad Core BGA Processor with GT3/GT2 Graphics and eDRAM (H-Processor) (47W)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coolers for Intel® Haswell/Broadwell Processors - RG1100B-SAL-SD5173 - Rego Electronics Inc.
New Taipei, Taiwan
Coolers for Intel® Haswell/Broadwell Processors
RG1100B-SAL-SD5173
Coolers for Intel® Haswell/Broadwell Processors RG1100B-SAL-SD5173
We are excited to announce that we have just released new CPU cooler products for Intel® new generation mobile CPU processors - Haswell and Boardwell. They are for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. These CPU coolers are robust in mechanical design combined with excellent cooling fans supplied by Sanyo Denki with a life expectancy that achieves 40,000 hours under 60℃ ambient temperature. In addition, these coolers are very good for dissipating heat. Its thermal resistance reaches 0.74 to 0.76 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 47 watts. Contact us now for more information!!! Rego Cooler Specification - RG1100B-SAL-SD5173 RG1100B-SAL-SD5174 Outline Dimension : 60 x 60 x 33mm Heat Sink : Skived AL6063, 60 x 58 x 14mm Fan : 52 x 52 x 15 mm, Dual Ball Bearing, provided by Sanyo Denki, Japan Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance : 0.76 ℃/W RG1100B-SAL-SD5173 RG1100B-SAL-SD5174 Outline Dimension : 60 x 60 x 33mm Heat Sink : Skived CU1100, 60 x 58 x 14mm Fan : 52 x 52 x 15 mm, Dual Ball Bearing, provided by Sanyo Denki, Japan Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance : 0.74 ℃/W Intel CPU Information - Haswell Mobile Platform 2013 (4th Generation Intel® Core™ processor) Quad Core BGA Processor with GT2 Graphics (H-Processor) (47W) Broadwell Mobile Platform 2014 ( Broadwell Processor ) Quad Core BGA Processor with GT3/GT2 Graphics and eDRAM (H-Processor) (47W)

We are excited to announce that we have just released new CPU cooler products for Intel® new generation mobile CPU processors - Haswell and Boardwell. They are for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. These CPU coolers are robust in mechanical design combined with excellent cooling fans supplied by Sanyo Denki with a life expectancy that achieves 40,000 hours under 60℃ ambient temperature. In addition, these coolers are very good for dissipating heat. Its thermal resistance reaches 0.74 to 0.76 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 47 watts.
Contact us now for more information!!!
Rego Cooler Specification -
RG1100B-SAL-SD5173
RG1100B-SAL-SD5174
Outline Dimension : 60 x 60 x 33mm
Heat Sink : Skived AL6063, 60 x 58 x 14mm
Fan : 52 x 52 x 15 mm, Dual Ball Bearing, provided by Sanyo Denki, Japan
Connector Type : 3 way / 4 way (PWM Control)
Thermal Resistance : 0.76 ℃/W
RG1100B-SAL-SD5173
RG1100B-SAL-SD5174
Outline Dimension : 60 x 60 x 33mm
Heat Sink : Skived CU1100, 60 x 58 x 14mm
Fan : 52 x 52 x 15 mm, Dual Ball Bearing, provided by Sanyo Denki, Japan
Connector Type : 3 way / 4 way (PWM Control)
Thermal Resistance : 0.74 ℃/W
Intel CPU Information -
Haswell Mobile Platform 2013 (4th Generation Intel® Core™ processor)
Quad Core BGA Processor with GT2 Graphics (H-Processor) (47W)
Broadwell Mobile Platform 2014 ( Broadwell Processor )
Quad Core BGA Processor with GT3/GT2 Graphics and eDRAM (H-Processor) (47W)

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG1100B-SAL-SD5173
Product Name Coolers for Intel® Haswell/Broadwell Processors
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
H 33 mm (1.3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Cooler - AP0412MX-G70 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
View Details
Chip Cooler - AP0505HX-J90 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 50 mm (1.97 inch)
W 50 mm (1.97 inch)
View Details
Passive Cooler - RG1100-P-CU-02 - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Passive Cooler - RG1100-P-AL-01 - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details