Rego Electronics Inc. Socket 478 479 Coolers 8133600-A3CB0103

Description
Outline Dimension : 53.25 x 50 x 22.5 mm Heat Sink : Stamped C1100, 49 x 31.5 x 12 mm Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.99 ℃/W Weight : 86 g
Request a Quote
Description
Outline Dimension : 53.25 x 50 x 22.5 mm Heat Sink : Stamped C1100, 49 x 31.5 x 12 mm Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.99 ℃/W Weight : 86 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket 478 479 Coolers - 8133600-A3CB0103 - Rego Electronics Inc.
New Taipei, Taiwan
Socket 478 479 Coolers
8133600-A3CB0103
Socket 478 479 Coolers 8133600-A3CB0103
Outline Dimension : 53.25 x 50 x 22.5 mm Heat Sink : Stamped C1100, 49 x 31.5 x 12 mm Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.99 ℃/W Weight : 86 g

Outline Dimension : 53.25 x 50 x 22.5 mm
Heat Sink : Stamped C1100, 49 x 31.5 x 12 mm
Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A)
Connector Type : 2510-3P
Thermal Resistance : 0.99 ℃/W
Weight : 86 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number 8133600-A3CB0103
Product Name Socket 478 479 Coolers
Device Active Heat Sink
L 53 mm (2.1 inch)
W 50 mm (1.97 inch)
H 22.5 mm (0.8858 inch)
Unlock Full Specs
to access all available technical data

Similar Products

1.5U CPU cooler for Intel® Socket 1155 / 1156 / 1150 Processors - RG321A - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 83 mm (3.27 inch)
W 83 mm (3.27 inch)
View Details
Chip Cooler - AP0412MX-G70 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
View Details
Socket H LGA 1155, 1150, 1156 Coolers_RG3120 - RG3120 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 88 mm (3.45 inch)
W 81 mm (3.19 inch)
View Details
Passive Cooler - RG1100-P-AL-02 - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details