Rego Electronics Inc. Desktop CPU Socket LGA 775 Cooler RG2110

Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 82 x 80 x 25.5 mm Heat Sink : C1100, Stamped, 82 x 78.5 x 12.5 mm Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 3900 RPM, Noise Level : 37.5 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.48 ℃/W Weight : 325 g
Request a Quote
Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 82 x 80 x 25.5 mm Heat Sink : C1100, Stamped, 82 x 78.5 x 12.5 mm Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 3900 RPM, Noise Level : 37.5 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.48 ℃/W Weight : 325 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop CPU Socket LGA 775 Cooler - RG2110 - Rego Electronics Inc.
New Taipei, Taiwan
Desktop CPU Socket LGA 775 Cooler
RG2110
Desktop CPU Socket LGA 775 Cooler RG2110
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 82 x 80 x 25.5 mm Heat Sink : C1100, Stamped, 82 x 78.5 x 12.5 mm Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 3900 RPM, Noise Level : 37.5 dB(A) Connector Type : 2510-3P Thermal Resistance : 0.48 ℃/W Weight : 325 g

We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications.

Outline Dimension : 82 x 80 x 25.5 mm
Heat Sink : C1100, Stamped, 82 x 78.5 x 12.5 mm
Fan : 70 x 70 x 10.5 mm, Two Ball Bearing, 3900 RPM, Noise Level : 37.5 dB(A)
Connector Type : 2510-3P
Thermal Resistance : 0.48 ℃/W
Weight : 325 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG2110
Product Name Desktop CPU Socket LGA 775 Cooler
Device Active Heat Sink
L 82 mm (3.23 inch)
W 80 mm (3.15 inch)
H 25.5 mm (1 inch)
Weight 325 g (11.47 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Socket 478 479 Coolers - 8133600-A3CB0103 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 53 mm (2.1 inch)
W 50 mm (1.97 inch)
View Details
Socket H LGA CPU Cooler - RG3211 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 88 mm (3.46 inch)
W 80 mm (3.15 inch)
View Details
Socket H LGA 1155, 1150, 1156 Coolers_RG3121-P - Rg3121-P - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
View Details
CPU cooler for Intel® Socket 1155 / 1156 / 1150 CPU - RG3216-SD - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 89 mm (3.49 inch)
W 88.7 mm (3.49 inch)
View Details