Rego Electronics Inc. 1U 95 Watts CPU Cooler for Intel® Socket 1155 / 1156 / 1150 CPU RG3123

Description
We are excited to announce that we have just launched new cooler product of 1U 95 watts for Intel® Socket 1155/1156/1150 CPU. They are for application in markets such us Industry PC, Server, Telecommunication and Instrumentation, etc. In addition, these Coolers are really good for dissipating heat. These high performance coolers solve tough cooling issue at high CPU TDP at 95 watts in 1U chassis. Contact us now for more information! Rego Cooler Information: Part number : RG3123 Application : Industrial PC with 1U Chassis CPU Socket : 1155/1156/1150 Outline Dimension : 92.1x90.3x30.7mm Heat Sink : Stamped Copper Fins over Vapor Chamber Base Blower : 8015, Two Ball Bearing Connector Type : 4 ways (PWM Function) Thermal Resistance : 0.27 ℃/W ( TDP(max) : 95 watts ) Noise Level : 55 d B(A) Storage Temperature : - 30℃ ~ + 70℃ Operating Temperature : - 10℃ ~ + 60℃ Intel CPU Information : LGA 1150: up to TDP 95 Watts LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280 LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860
Request a Quote
Description
We are excited to announce that we have just launched new cooler product of 1U 95 watts for Intel® Socket 1155/1156/1150 CPU. They are for application in markets such us Industry PC, Server, Telecommunication and Instrumentation, etc. In addition, these Coolers are really good for dissipating heat. These high performance coolers solve tough cooling issue at high CPU TDP at 95 watts in 1U chassis. Contact us now for more information! Rego Cooler Information: Part number : RG3123 Application : Industrial PC with 1U Chassis CPU Socket : 1155/1156/1150 Outline Dimension : 92.1x90.3x30.7mm Heat Sink : Stamped Copper Fins over Vapor Chamber Base Blower : 8015, Two Ball Bearing Connector Type : 4 ways (PWM Function) Thermal Resistance : 0.27 ℃/W ( TDP(max) : 95 watts ) Noise Level : 55 d B(A) Storage Temperature : - 30℃ ~ + 70℃ Operating Temperature : - 10℃ ~ + 60℃ Intel CPU Information : LGA 1150: up to TDP 95 Watts LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280 LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1U 95 Watts CPU Cooler for Intel® Socket 1155 / 1156 / 1150 CPU - RG3123 - Rego Electronics Inc.
New Taipei, Taiwan
1U 95 Watts CPU Cooler for Intel® Socket 1155 / 1156 / 1150 CPU
RG3123
1U 95 Watts CPU Cooler for Intel® Socket 1155 / 1156 / 1150 CPU RG3123
We are excited to announce that we have just launched new cooler product of 1U 95 watts for Intel® Socket 1155/1156/1150 CPU. They are for application in markets such us Industry PC, Server, Telecommunication and Instrumentation, etc. In addition, these Coolers are really good for dissipating heat. These high performance coolers solve tough cooling issue at high CPU TDP at 95 watts in 1U chassis. Contact us now for more information! Rego Cooler Information: Part number : RG3123 Application : Industrial PC with 1U Chassis CPU Socket : 1155/1156/1150 Outline Dimension : 92.1x90.3x30.7mm Heat Sink : Stamped Copper Fins over Vapor Chamber Base Blower : 8015, Two Ball Bearing Connector Type : 4 ways (PWM Function) Thermal Resistance : 0.27 ℃/W ( TDP(max) : 95 watts ) Noise Level : 55 d B(A) Storage Temperature : - 30℃ ~ + 70℃ Operating Temperature : - 10℃ ~ + 60℃ Intel CPU Information : LGA 1150: up to TDP 95 Watts LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280 LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860

We are excited to announce that we have just launched new cooler product of 1U 95 watts for Intel® Socket 1155/1156/1150 CPU. They are for application in markets such us Industry PC, Server, Telecommunication and Instrumentation, etc. In addition, these Coolers are really good for dissipating heat. These high performance coolers solve tough cooling issue at high CPU TDP at 95 watts in 1U chassis.

Contact us now for more information!

Rego Cooler Information:

Part number : RG3123
Application : Industrial PC with 1U Chassis
CPU Socket : 1155/1156/1150
Outline Dimension : 92.1x90.3x30.7mm
Heat Sink : Stamped Copper Fins over Vapor Chamber Base
Blower : 8015, Two Ball Bearing
Connector Type : 4 ways (PWM Function)
Thermal Resistance : 0.27 ℃/W ( TDP(max) : 95 watts )
Noise Level : 55 d B(A)
Storage Temperature : - 30℃ ~ + 70℃
Operating Temperature : - 10℃ ~ + 60℃
Intel CPU Information :
LGA 1150: up to TDP 95 Watts

LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280

LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG3123
Product Name 1U 95 Watts CPU Cooler for Intel® Socket 1155 / 1156 / 1150 CPU
Device Vapor Cooler
L 92 mm (3.63 inch)
W 90.3 mm (3.56 inch)
H 30.7 mm (1.21 inch)
Heat sink Fin Style: Straight; Stamped
Unlock Full Specs
to access all available technical data

Similar Products

Passive Cooler - RG1100-P-AC-01 - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Socket H LGA 1155, 1150, 1156 Coolers_RG3220-P - RG3220-P - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
View Details
Socket 478 479 Coolers - 8133600-A3CB0103 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 53 mm (2.1 inch)
W 50 mm (1.97 inch)
View Details
Aluminum Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 58 mm (2.28 inch)
View Details