RWM Casters Company Soft Rubber Wheels SR Wheels

Description
RWM Caster’s Soft Rubber Wheels are manufactured of quality materials with a resilient rubber tread bonded to a hard rubber core. These wheels are an economical choice for moving equipment. FEATURES Wheel Bearings Choice of straight roller bearing or oilite bearings Durometer 70-80A Temperature Range -40°F to 120°F APPLICATIONS RWM Caster’s Soft Rubber Wheels are a good choice for those applications where the average load is light with occasional loads using the full capacity of the wheel. Soft Rubber Wheels offer floor protection but can leave black marks on floors. Soft Rubber Wheels wear on rough surfaces and can become brittle if left outdoors, exposed to the elements. Economical in smaller sizes, Soft Rubber Wheels become more expensive in larger sizes, especially when premium rubber material is used.
Description
RWM Caster’s Soft Rubber Wheels are manufactured of quality materials with a resilient rubber tread bonded to a hard rubber core. These wheels are an economical choice for moving equipment. FEATURES Wheel Bearings Choice of straight roller bearing or oilite bearings Durometer 70-80A Temperature Range -40°F to 120°F APPLICATIONS RWM Caster’s Soft Rubber Wheels are a good choice for those applications where the average load is light with occasional loads using the full capacity of the wheel. Soft Rubber Wheels offer floor protection but can leave black marks on floors. Soft Rubber Wheels wear on rough surfaces and can become brittle if left outdoors, exposed to the elements. Economical in smaller sizes, Soft Rubber Wheels become more expensive in larger sizes, especially when premium rubber material is used.

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheels - SR Wheels - RWM Casters Company
Gastonia, NC, USA
Soft Rubber Wheels
SR Wheels
Soft Rubber Wheels SR Wheels
RWM Caster’s Soft Rubber Wheels are manufactured of quality materials with a resilient rubber tread bonded to a hard rubber core. These wheels are an economical choice for moving equipment. FEATURES Wheel Bearings Choice of straight roller bearing or oilite bearings Durometer 70-80A Temperature Range -40°F to 120°F APPLICATIONS RWM Caster’s Soft Rubber Wheels are a good choice for those applications where the average load is light with occasional loads using the full capacity of the wheel. Soft Rubber Wheels offer floor protection but can leave black marks on floors. Soft Rubber Wheels wear on rough surfaces and can become brittle if left outdoors, exposed to the elements. Economical in smaller sizes, Soft Rubber Wheels become more expensive in larger sizes, especially when premium rubber material is used.

RWM Caster’s Soft Rubber Wheels are manufactured of quality materials with a resilient rubber tread bonded to a hard rubber core. These wheels are an economical choice for moving equipment.

FEATURES

Wheel BearingsChoice of straight roller bearing or oilite bearings
Durometer70-80A
Temperature Range-40°F to 120°F

APPLICATIONS

RWM Caster’s Soft Rubber Wheels are a good choice for those applications where the average load is light with occasional loads using the full capacity of the wheel. Soft Rubber Wheels offer floor protection but can leave black marks on floors. Soft Rubber Wheels wear on rough surfaces and can become brittle if left outdoors, exposed to the elements. Economical in smaller sizes, Soft Rubber Wheels become more expensive in larger sizes, especially when premium rubber material is used.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number SR Wheels
Product Name Soft Rubber Wheels
Wheel Type Solid Rubber
Maximum Load 150 to 200 lbs (68.03 to 90.7 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
Wheel Width 1.25 to 1.5 inch (31.75 to 38.1 mm)
Hub Length 1.5 to 1.88 inch (38.1 to 47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
V-Groove Wheels - VF and VI Wheels - RWM Casters Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 700 to 15000 lbs (317 to 6803 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details