RWM Casters Company Pinnacle Thermoplastic Wheels PN Wheels

Description
RWM Caster’s Pinnacle Thermoplastic Wheels are ultra-tough glass filled nylon non-marking wheels. They are extremely durable, deflect floor debris and have high impact resistance. Our Pinnacle Thermoplastic Wheels roll easily and are able to handle high load capacities requiring far less force to roll than other hard tread wheels. This economical wheel is extremely resistant to water, most chemicals, solvents, salts and steam cleaning. FEATURES Wheel Bearings Choice of straight roller or celcon Temperature Range -40° to +350°F Hardness 85 D Shore Durometer APPLICATIONS Platform carts Warehouse and factory applications Material handling carts Food service and drywall carts
Description
RWM Caster’s Pinnacle Thermoplastic Wheels are ultra-tough glass filled nylon non-marking wheels. They are extremely durable, deflect floor debris and have high impact resistance. Our Pinnacle Thermoplastic Wheels roll easily and are able to handle high load capacities requiring far less force to roll than other hard tread wheels. This economical wheel is extremely resistant to water, most chemicals, solvents, salts and steam cleaning. FEATURES Wheel Bearings Choice of straight roller or celcon Temperature Range -40° to +350°F Hardness 85 D Shore Durometer APPLICATIONS Platform carts Warehouse and factory applications Material handling carts Food service and drywall carts

Suppliers

Company
Product
Description
Supplier Links
Pinnacle Thermoplastic Wheels - PN Wheels - RWM Casters Company
Gastonia, NC, USA
Pinnacle Thermoplastic Wheels
PN Wheels
Pinnacle Thermoplastic Wheels PN Wheels
RWM Caster’s Pinnacle Thermoplastic Wheels are ultra-tough glass filled nylon non-marking wheels. They are extremely durable, deflect floor debris and have high impact resistance. Our Pinnacle Thermoplastic Wheels roll easily and are able to handle high load capacities requiring far less force to roll than other hard tread wheels. This economical wheel is extremely resistant to water, most chemicals, solvents, salts and steam cleaning. FEATURES Wheel Bearings Choice of straight roller or celcon Temperature Range -40° to +350°F Hardness 85 D Shore Durometer APPLICATIONS Platform carts Warehouse and factory applications Material handling carts Food service and drywall carts

RWM Caster’s Pinnacle Thermoplastic Wheels are ultra-tough glass filled nylon non-marking wheels. They are extremely durable, deflect floor debris and have high impact resistance. Our Pinnacle Thermoplastic Wheels roll easily and are able to handle high load capacities requiring far less force to roll than other hard tread wheels. This economical wheel is extremely resistant to water, most chemicals, solvents, salts and steam cleaning.

FEATURES

Wheel BearingsChoice of straight roller or celcon
Temperature Range-40° to +350°F
Hardness85 D Shore Durometer

APPLICATIONS

Platform cartsWarehouse and factory applications
Material handling cartsFood service and drywall carts
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number PN Wheels
Product Name Pinnacle Thermoplastic Wheels
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 800 to 1400 lbs (363 to 635 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Urethane on Iron Wheels - UI Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal
Maximum Load 400 to 9000 lbs (181 to 4082 kg)
Wheel Diameter 3.5 to 20 inch (88.9 to 508 mm)
View Details