Colson Caster Corporation Maxim Wheel 5.00003.539

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Maxim Wheel
5.00003.539
Maxim Wheel 5.00003.539

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00003.539
Product Name Maxim Wheel
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 3.25 inch (82.55 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 4600604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
3
Specs
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details