RWM Casters Company Mold On Rubber Wheels RI Wheels

Description
RWM rubber tread wheels are constructed by molding high quality rubber to cast iron cores. All RWM mold-on rubber wheels are floor protective, provide long tread life, are quiet in operation and are highly resilient. These wheels are suggested for use on all types of floors and numerous applications. The standard RWM mold-on rubber tread is 75 durometer Shore A. FEATURES Hardness 70-75 Shore A Durometer Temperature Rating -30° to 140°F continuous; 180°F intermittent. APPLICATIONS Trash containers Lumber carts Platform carts Many manually-pushed low-cost applications
Description
RWM rubber tread wheels are constructed by molding high quality rubber to cast iron cores. All RWM mold-on rubber wheels are floor protective, provide long tread life, are quiet in operation and are highly resilient. These wheels are suggested for use on all types of floors and numerous applications. The standard RWM mold-on rubber tread is 75 durometer Shore A. FEATURES Hardness 70-75 Shore A Durometer Temperature Rating -30° to 140°F continuous; 180°F intermittent. APPLICATIONS Trash containers Lumber carts Platform carts Many manually-pushed low-cost applications

Suppliers

Company
Product
Description
Supplier Links
Mold On Rubber Wheels - RI Wheels - RWM Casters Company
Gastonia, NC, USA
Mold On Rubber Wheels
RI Wheels
Mold On Rubber Wheels RI Wheels
RWM rubber tread wheels are constructed by molding high quality rubber to cast iron cores. All RWM mold-on rubber wheels are floor protective, provide long tread life, are quiet in operation and are highly resilient. These wheels are suggested for use on all types of floors and numerous applications. The standard RWM mold-on rubber tread is 75 durometer Shore A. FEATURES Hardness 70-75 Shore A Durometer Temperature Rating -30° to 140°F continuous; 180°F intermittent. APPLICATIONS Trash containers Lumber carts Platform carts Many manually-pushed low-cost applications

RWM rubber tread wheels are constructed by molding high quality rubber to cast iron cores.
All RWM mold-on rubber wheels are floor protective, provide long tread life, are quiet in operation and are highly resilient. These wheels are suggested for use on all types of floors and numerous applications. The standard RWM mold-on rubber tread is 75 durometer Shore A.

FEATURES

Hardness70-75 Shore A Durometer
Temperature Rating-30° to 140°F continuous; 180°F intermittent.

APPLICATIONS

Trash containersLumber carts
Platform cartsMany manually-pushed low-cost applications
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number RI Wheels
Product Name Mold On Rubber Wheels
Wheel Type Rubber/Metal
Maximum Load 250 to 2800 lbs (113 to 1270 kg)
Wheel Diameter 4 to 18 inch (102 to 457 mm)
Wheel Width 1.5 to 5 inch (38.1 to 127 mm)
Hub Length 1.88 to 5.5 inch (47.62 to 140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 5096652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
View Details
V-Groove Wheels - VF and VI Wheels - RWM Casters Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 700 to 15000 lbs (317 to 6803 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details