RS Components, Ltd.
Trolley Wheels
5096652
Description
LAG 30108B Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 30108B Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
5096652 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Rubber/Plastic; Solid
|
|
Maximum Load
|
331 lbs (150 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Solid
Maximum Load
397 lbs (180 kg)
Wheel Diameter
6.3 inch (160 mm)
View Details
Wheel Type
Solid
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Maximum Load
220 lbs (100 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details