RWM Casters Company V-Groove Wheels VF and VI Wheels

Description
RWM Casters V-Groove industrial track wheels are high strength cast iron (VI) castings or forged steel (VF) forgings machined with a 90° groove for operation on an inverted angle iron track. Care must be made to assure the inverted angle iron track is parallel to ensure smooth and constant tracking. In some cases, it may be advisable to run inverted angle iron on one side with V-Groove wheels and flat bar stock steel on the other side with a flat faced cast iron or forged steel wheel. FEATURES Wheel Bearings Choice of straight roller bearing or tapered bearing Temperature Range -50° to +800°F Hub Length Can be cut or lengthened with spacers Lubrication Fittings Standard on 2-1/2′ and wider wheels Bores Various sizes available on some wheels Keyways Can be installed on most sizes APPLICATIONS V-Groove Wheels are used to control the flow of a load, i.e., into an oven, between machines, over long distances or where “production line” sequence is required.
Description
RWM Casters V-Groove industrial track wheels are high strength cast iron (VI) castings or forged steel (VF) forgings machined with a 90° groove for operation on an inverted angle iron track. Care must be made to assure the inverted angle iron track is parallel to ensure smooth and constant tracking. In some cases, it may be advisable to run inverted angle iron on one side with V-Groove wheels and flat bar stock steel on the other side with a flat faced cast iron or forged steel wheel. FEATURES Wheel Bearings Choice of straight roller bearing or tapered bearing Temperature Range -50° to +800°F Hub Length Can be cut or lengthened with spacers Lubrication Fittings Standard on 2-1/2′ and wider wheels Bores Various sizes available on some wheels Keyways Can be installed on most sizes APPLICATIONS V-Groove Wheels are used to control the flow of a load, i.e., into an oven, between machines, over long distances or where “production line” sequence is required.

Suppliers

Company
Product
Description
Supplier Links
V-Groove Wheels - VF and VI Wheels - RWM Casters Company
Gastonia, NC, USA
V-Groove Wheels
VF and VI Wheels
V-Groove Wheels VF and VI Wheels
RWM Casters V-Groove industrial track wheels are high strength cast iron (VI) castings or forged steel (VF) forgings machined with a 90° groove for operation on an inverted angle iron track. Care must be made to assure the inverted angle iron track is parallel to ensure smooth and constant tracking. In some cases, it may be advisable to run inverted angle iron on one side with V-Groove wheels and flat bar stock steel on the other side with a flat faced cast iron or forged steel wheel. FEATURES Wheel Bearings Choice of straight roller bearing or tapered bearing Temperature Range -50° to +800°F Hub Length Can be cut or lengthened with spacers Lubrication Fittings Standard on 2-1/2′ and wider wheels Bores Various sizes available on some wheels Keyways Can be installed on most sizes APPLICATIONS V-Groove Wheels are used to control the flow of a load, i.e., into an oven, between machines, over long distances or where “production line” sequence is required.

RWM Casters V-Groove industrial track wheels are high strength cast iron (VI) castings or forged steel (VF) forgings machined with a 90° groove for operation on an inverted angle iron track. Care must be made to assure the inverted angle iron track is parallel to ensure smooth and constant tracking. In some cases, it may be advisable to run inverted angle iron on one side with V-Groove wheels and flat bar stock steel on the other side with a flat faced cast iron or forged steel wheel.

FEATURES

Wheel BearingsChoice of straight roller bearing or tapered bearing
Temperature Range-50° to +800°F
Hub LengthCan be cut or lengthened with spacers
Lubrication FittingsStandard on 2-1/2″ and wider wheels
BoresVarious sizes available on some wheels
KeywaysCan be installed on most sizes

APPLICATIONS

V-Groove Wheels are used to control the flow of a load, i.e., into an oven, between machines, over long distances or where “production line” sequence is required.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number VF and VI Wheels
Product Name V-Groove Wheels
Wheel Type Metal; V-grooved
Maximum Load 700 to 15000 lbs (317 to 6803 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
Wheel Width 1.5 to 4 inch (38.1 to 102 mm)
Hub Length 1.88 to 4.5 inch (47.62 to 114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Centipede Wheel - P-W10-CH-C-PB-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details