RS Components, Ltd.
Trolley Wheels
3994936
Description
LAG 18081 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 18081 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3994936 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Plastic; Polyamide
|
|
Maximum Load
|
992 lbs (450 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.46 inch (37 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Solid
Maximum Load
176 lbs (80 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
276 lbs (125 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
2205 lbs (1000 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Wheel Type
Plastic; Polyurethane
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details