RWM Casters Company Hard Rubber Wheels HR Wheels

Description
RWM Caster’s Hard Rubber Wheels offer good floor protection, are quieter than steel wheels, and are strong and chip resistant. These wheels have a center line located in the middle of the tread. This center line, even when removed as close as possible, can cause damage to soft inexpensive floors. Hard Rubber Wheels can become brittle over time, and more so when exposed to outdoor elements. Hard Rubber Wheels can crack when dropped from limited heights or subjected to impact or shock. FEATURES Wheel Bearings Oilite bearings Durometer 70-75D Temperature Range -30°F to 160°F APPLICATIONS RWM Caster’s Hard Rubber Wheels are used where low cost, easy rolling wheels are required.
Description
RWM Caster’s Hard Rubber Wheels offer good floor protection, are quieter than steel wheels, and are strong and chip resistant. These wheels have a center line located in the middle of the tread. This center line, even when removed as close as possible, can cause damage to soft inexpensive floors. Hard Rubber Wheels can become brittle over time, and more so when exposed to outdoor elements. Hard Rubber Wheels can crack when dropped from limited heights or subjected to impact or shock. FEATURES Wheel Bearings Oilite bearings Durometer 70-75D Temperature Range -30°F to 160°F APPLICATIONS RWM Caster’s Hard Rubber Wheels are used where low cost, easy rolling wheels are required.

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheels - HR Wheels - RWM Casters Company
Gastonia, NC, USA
Hard Rubber Wheels
HR Wheels
Hard Rubber Wheels HR Wheels
RWM Caster’s Hard Rubber Wheels offer good floor protection, are quieter than steel wheels, and are strong and chip resistant. These wheels have a center line located in the middle of the tread. This center line, even when removed as close as possible, can cause damage to soft inexpensive floors. Hard Rubber Wheels can become brittle over time, and more so when exposed to outdoor elements. Hard Rubber Wheels can crack when dropped from limited heights or subjected to impact or shock. FEATURES Wheel Bearings Oilite bearings Durometer 70-75D Temperature Range -30°F to 160°F APPLICATIONS RWM Caster’s Hard Rubber Wheels are used where low cost, easy rolling wheels are required.

RWM Caster’s Hard Rubber Wheels offer good floor protection, are quieter than steel wheels, and are strong and chip resistant. These wheels have a center line located in the middle of the tread. This center line, even when removed as close as possible, can cause damage to soft inexpensive floors. Hard Rubber Wheels can become brittle over time, and more so when exposed to outdoor elements. Hard Rubber Wheels can crack when dropped from limited heights or subjected to impact or shock.

FEATURES

Wheel BearingsOilite bearings
Durometer70-75D
Temperature Range-30°F to 160°F

APPLICATIONS

RWM Caster’s Hard Rubber Wheels are used where low cost, easy rolling wheels are required.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number HR Wheels
Product Name Hard Rubber Wheels
Wheel Type Solid Rubber
Maximum Load 250 to 280 lbs (113 to 127 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
Wheel Width 1.25 inch (31.75 mm)
Hub Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2702281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Pneumatic Wheels - FN Wheels - RWM Casters Company
Specs
Wheel Type Pneumatic; Half Round Tread
Maximum Load 300 to 3630 lbs (136 to 1646 kg)
Wheel Diameter 9 to 25.7 inch (229 to 653 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details