The A 7Q16M1 is a precision guide wheel made of SAE 52100 steel with a hardness of HRC 60-62, featuring a 7.87 mm bore, 19.8 mm outer diameter, and 19.6 mm width, designed for radial and axial load applications with a dynamic load capacity of 1220 N and a static load capacity of 252 N. It includes a shielded steel bearing with nylon 66 retainer and ground contact edges. The wheel is part of the Precision Series, with a 90° V-groove profile and is suitable for use with matching tracks.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wheels |
| Product Number | A 7Q16M1 |
| Product Name | Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel |
| Wheel Type | V-grooved |
| Maximum Load | 56.65 lbs (25.69 kg) |
| Wheel Diameter | 0.7795 inch (19.8 mm) |