RWM Casters Company Urethane on Polypropylene Wheels UP Wheels

Description
Polyurethane is mechanically bonded to a high density polypropylene core in this Urethane on Polypropylene Wheel. This mechanical bond eliminates bond separation due to wet conditions. The combination of both materials provides for a long lasting, long wearing industrial wheel that is impervious to water (including salt water), resistant to oils, grease, most solvents and chemicals. The polyurethane tread is non-marking and offers a quiet ride, floor protection and excellent capacity ratings. These polyurethane wheels have a slight crown so that they maneuver very well. The Urethane on Polypropylene Wheel provides a smooth ride over rough surfaces. Urethane on Polypropylene Wheels are very popular, attractive, lightweight and extremely durable wheels used in countless applications. FEATURES Wheel Bearings Choice of straight roller, ball or celcon Temperature Range -40° to +175°F Hardness 95 durometer Shore A APPLICATIONS Commercial applications Shopping carts Industrial applications Platform trucks Food service applications Sanitary applications Retail industry
Description
Polyurethane is mechanically bonded to a high density polypropylene core in this Urethane on Polypropylene Wheel. This mechanical bond eliminates bond separation due to wet conditions. The combination of both materials provides for a long lasting, long wearing industrial wheel that is impervious to water (including salt water), resistant to oils, grease, most solvents and chemicals. The polyurethane tread is non-marking and offers a quiet ride, floor protection and excellent capacity ratings. These polyurethane wheels have a slight crown so that they maneuver very well. The Urethane on Polypropylene Wheel provides a smooth ride over rough surfaces. Urethane on Polypropylene Wheels are very popular, attractive, lightweight and extremely durable wheels used in countless applications. FEATURES Wheel Bearings Choice of straight roller, ball or celcon Temperature Range -40° to +175°F Hardness 95 durometer Shore A APPLICATIONS Commercial applications Shopping carts Industrial applications Platform trucks Food service applications Sanitary applications Retail industry

Suppliers

Company
Product
Description
Supplier Links
Urethane on Polypropylene Wheels - UP Wheels - RWM Casters Company
Gastonia, NC, USA
Urethane on Polypropylene Wheels
UP Wheels
Urethane on Polypropylene Wheels UP Wheels
Polyurethane is mechanically bonded to a high density polypropylene core in this Urethane on Polypropylene Wheel. This mechanical bond eliminates bond separation due to wet conditions. The combination of both materials provides for a long lasting, long wearing industrial wheel that is impervious to water (including salt water), resistant to oils, grease, most solvents and chemicals. The polyurethane tread is non-marking and offers a quiet ride, floor protection and excellent capacity ratings. These polyurethane wheels have a slight crown so that they maneuver very well. The Urethane on Polypropylene Wheel provides a smooth ride over rough surfaces. Urethane on Polypropylene Wheels are very popular, attractive, lightweight and extremely durable wheels used in countless applications. FEATURES Wheel Bearings Choice of straight roller, ball or celcon Temperature Range -40° to +175°F Hardness 95 durometer Shore A APPLICATIONS Commercial applications Shopping carts Industrial applications Platform trucks Food service applications Sanitary applications Retail industry

Polyurethane is mechanically bonded to a high density polypropylene core in this Urethane on Polypropylene Wheel. This mechanical bond eliminates bond separation due to wet conditions. The combination of both materials provides for a long lasting, long wearing industrial wheel that is impervious to water (including salt water), resistant to oils, grease, most solvents and chemicals. The polyurethane tread is non-marking and offers a quiet ride, floor protection and excellent capacity ratings. These polyurethane wheels have a slight crown so that they maneuver very well. The Urethane on Polypropylene Wheel provides a smooth ride over rough surfaces. Urethane on Polypropylene Wheels are very popular, attractive, lightweight and extremely durable wheels used in countless
applications.

FEATURES

Wheel BearingsChoice of straight roller, ball or celcon
Temperature Range-40° to +175°F
Hardness95 durometer Shore A

APPLICATIONS

Commercial applicationsShopping carts
Industrial applicationsPlatform trucks
Food service applicationsSanitary applications
Retail industry
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number UP Wheels
Product Name Urethane on Polypropylene Wheels
Wheel Type Poly/Plastic
Maximum Load 225 to 1000 lbs (102 to 454 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
Wheel Width 1.25 to 2 inch (31.75 to 50.8 mm)
Hub Length 1.5 to 2.44 inch (38.1 to 61.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Polyurethane Iron Core (PI) - PI123T-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 3850 lbs (1746 kg)
Wheel Diameter 12 inch (305 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details