RWM Casters Company Durastan Phenolic Wheels DU Wheels

Description
RWM Caster’s Durastan Phenolic Wheels are molded from prime phenolic resin compounds for maximum density and strength. Durastan Phenolic Wheels are made of a special water resistant compound using a homogeneous fiber reinforcement that gives excellent service even in wet and cold applications. In addition, Durastan Wheels resist degradation, deterioration, corrosion from oil, grease, commonly used acids and solvents. Durastan Phenolic Wheels are recommended for all types of floors except resilient tile. Durastan wheels should not be towed at high speeds or used on poor or damaged floors. FEATURES Wheel Bearings Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2 1/8” diameter raceway with ¼” ball bearings. Retaining Washer All wheels 1-1/2′ and wider with roller bearings are equipped with a metal thrust/retainer washer Temperature Range -65° to 275°F continuously, 300°F intermittently Bores Special sizes available upon request Bores ½” bolt and locking nut drilled with lube fitting. Lubrication Lubrication fittings standard on 2-1/2′ and wider wheels Hardness 90 Shore D Durometer APPLICATIONS Durastan Phenolic Wheels are made from macerated cotton canvas and mixed with a quality premium phenolic resin compound. They are molded under high pressure under controlled conditions to produce a maximum density, superior strength product. Durastan Phenolic Wheels are extremely hard 90 Shore D, and roll very easily. They are not as loud as steel wheels and provide better floor protection. They are a very popular wheel and are used in a wide range of industrial applications including manufacturing, warehousing and bakeries. Durastan Phenolic Wheels are very economical. Special high temperature Durastan Phenolic Wheels are available for –45° to 475° Fahrenheit applications found in industrial bakeries and other high temperature applications. Durastan phenolic wheels are not recommended for submerged or constant wet environments.
Description
RWM Caster’s Durastan Phenolic Wheels are molded from prime phenolic resin compounds for maximum density and strength. Durastan Phenolic Wheels are made of a special water resistant compound using a homogeneous fiber reinforcement that gives excellent service even in wet and cold applications. In addition, Durastan Wheels resist degradation, deterioration, corrosion from oil, grease, commonly used acids and solvents. Durastan Phenolic Wheels are recommended for all types of floors except resilient tile. Durastan wheels should not be towed at high speeds or used on poor or damaged floors. FEATURES Wheel Bearings Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2 1/8” diameter raceway with ¼” ball bearings. Retaining Washer All wheels 1-1/2′ and wider with roller bearings are equipped with a metal thrust/retainer washer Temperature Range -65° to 275°F continuously, 300°F intermittently Bores Special sizes available upon request Bores ½” bolt and locking nut drilled with lube fitting. Lubrication Lubrication fittings standard on 2-1/2′ and wider wheels Hardness 90 Shore D Durometer APPLICATIONS Durastan Phenolic Wheels are made from macerated cotton canvas and mixed with a quality premium phenolic resin compound. They are molded under high pressure under controlled conditions to produce a maximum density, superior strength product. Durastan Phenolic Wheels are extremely hard 90 Shore D, and roll very easily. They are not as loud as steel wheels and provide better floor protection. They are a very popular wheel and are used in a wide range of industrial applications including manufacturing, warehousing and bakeries. Durastan Phenolic Wheels are very economical. Special high temperature Durastan Phenolic Wheels are available for –45° to 475° Fahrenheit applications found in industrial bakeries and other high temperature applications. Durastan phenolic wheels are not recommended for submerged or constant wet environments.

Suppliers

Company
Product
Description
Supplier Links
Durastan Phenolic Wheels - DU Wheels - RWM Casters Company
Gastonia, NC, USA
Durastan Phenolic Wheels
DU Wheels
Durastan Phenolic Wheels DU Wheels
RWM Caster’s Durastan Phenolic Wheels are molded from prime phenolic resin compounds for maximum density and strength. Durastan Phenolic Wheels are made of a special water resistant compound using a homogeneous fiber reinforcement that gives excellent service even in wet and cold applications. In addition, Durastan Wheels resist degradation, deterioration, corrosion from oil, grease, commonly used acids and solvents. Durastan Phenolic Wheels are recommended for all types of floors except resilient tile. Durastan wheels should not be towed at high speeds or used on poor or damaged floors. FEATURES Wheel Bearings Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2 1/8” diameter raceway with ¼” ball bearings. Retaining Washer All wheels 1-1/2′ and wider with roller bearings are equipped with a metal thrust/retainer washer Temperature Range -65° to 275°F continuously, 300°F intermittently Bores Special sizes available upon request Bores ½” bolt and locking nut drilled with lube fitting. Lubrication Lubrication fittings standard on 2-1/2′ and wider wheels Hardness 90 Shore D Durometer APPLICATIONS Durastan Phenolic Wheels are made from macerated cotton canvas and mixed with a quality premium phenolic resin compound. They are molded under high pressure under controlled conditions to produce a maximum density, superior strength product. Durastan Phenolic Wheels are extremely hard 90 Shore D, and roll very easily. They are not as loud as steel wheels and provide better floor protection. They are a very popular wheel and are used in a wide range of industrial applications including manufacturing, warehousing and bakeries. Durastan Phenolic Wheels are very economical. Special high temperature Durastan Phenolic Wheels are available for –45° to 475° Fahrenheit applications found in industrial bakeries and other high temperature applications. Durastan phenolic wheels are not recommended for submerged or constant wet environments.

RWM Caster’s Durastan Phenolic Wheels are molded from prime phenolic resin compounds for maximum density and strength. Durastan Phenolic Wheels are made of a special water resistant compound using a homogeneous fiber reinforcement that gives excellent service even in wet and cold applications. In addition, Durastan Wheels resist degradation, deterioration, corrosion from oil, grease, commonly used acids and solvents. Durastan Phenolic Wheels are recommended for all types of floors except resilient tile. Durastan wheels should not be towed at high speeds or used on poor or damaged floors.

FEATURES

Wheel BearingsPatented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2 1/8” diameter raceway with ¼” ball bearings.
Retaining WasherAll wheels 1-1/2″ and wider with roller bearings are equipped with a metal thrust/retainer washer
Temperature Range-65° to 275°F continuously, 300°F intermittently
BoresSpecial sizes available upon request
Bores½” bolt and locking nut drilled with lube fitting.
LubricationLubrication fittings standard on 2-1/2″ and wider wheels
Hardness90 Shore D Durometer

APPLICATIONS

Durastan Phenolic Wheels are made from macerated cotton canvas and mixed with a quality premium phenolic resin compound. They are molded under high pressure under controlled conditions to produce a maximum density, superior strength product. Durastan Phenolic Wheels are extremely hard 90 Shore D, and roll very easily. They are not as loud as steel wheels and provide better floor protection. They are a very popular wheel and are used in a wide range of industrial applications including manufacturing, warehousing and bakeries. Durastan Phenolic Wheels are very economical. Special high temperature Durastan Phenolic Wheels are available for –45° to 475° Fahrenheit applications found in industrial bakeries and other high temperature applications. Durastan phenolic wheels are not recommended for submerged or constant wet environments.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number DU Wheels
Product Name Durastan Phenolic Wheels
Wheel Type Phenolic
Specialty Applications Food Service
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
Wheel Diameter 3 to 18 inch (76.2 to 457 mm)
Wheel Width 1.25 to 4 inch (31.75 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2478405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Caster Wheel - 1318779 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Phenolic; Phenolic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Soft Rubber Wheels - SR Wheels - RWM Casters Company
Specs
Wheel Type Solid Rubber
Maximum Load 150 to 200 lbs (68.03 to 90.7 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
View Details