RWM Casters Company Cast Iron Wheels CI Wheels

Description
RWM Caster’s Cast Iron Wheels are made of much stronger material than inexpensive semi-steel wheels offered by many other industrial wheel manufacturers. These high quality cast iron wheels can withstand high temperatures and exposure to water or the environment. They will rust over time. Cast iron wheels can also withstand exposure to chemicals, grease and oils. FEATURES Wheel Bearings Choice of straight roller, annular ball, tapered, celcon or plain Temperature Range -40° to +800°F Retaining Washers All wheels 1-1/2′ and wider with roller bearings are equipped with a metal thrust/retainer washer Finish Painted Bores Special sizes available upon request Lubrication All wheels 1-1/4′, 1-1/2′, and 2′ wide are generally lubricated through the hollow axle. Lubrication fittings can be installed on the hub upon request on most of these wheels. 2-1/2′ and wider wheels are supplied with a lubrication fitting on the hub. APPLICATIONS RWM Cast Iron Wheels are exceptionally long wearing, provide excellent resistance to shock and are a good choice for heavy loads in manufacturing and warehousing, especially on rough concrete, wood block and other rough surface conditions.
Description
RWM Caster’s Cast Iron Wheels are made of much stronger material than inexpensive semi-steel wheels offered by many other industrial wheel manufacturers. These high quality cast iron wheels can withstand high temperatures and exposure to water or the environment. They will rust over time. Cast iron wheels can also withstand exposure to chemicals, grease and oils. FEATURES Wheel Bearings Choice of straight roller, annular ball, tapered, celcon or plain Temperature Range -40° to +800°F Retaining Washers All wheels 1-1/2′ and wider with roller bearings are equipped with a metal thrust/retainer washer Finish Painted Bores Special sizes available upon request Lubrication All wheels 1-1/4′, 1-1/2′, and 2′ wide are generally lubricated through the hollow axle. Lubrication fittings can be installed on the hub upon request on most of these wheels. 2-1/2′ and wider wheels are supplied with a lubrication fitting on the hub. APPLICATIONS RWM Cast Iron Wheels are exceptionally long wearing, provide excellent resistance to shock and are a good choice for heavy loads in manufacturing and warehousing, especially on rough concrete, wood block and other rough surface conditions.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheels - CI Wheels - RWM Casters Company
Gastonia, NC, USA
Cast Iron Wheels
CI Wheels
Cast Iron Wheels CI Wheels
RWM Caster’s Cast Iron Wheels are made of much stronger material than inexpensive semi-steel wheels offered by many other industrial wheel manufacturers. These high quality cast iron wheels can withstand high temperatures and exposure to water or the environment. They will rust over time. Cast iron wheels can also withstand exposure to chemicals, grease and oils. FEATURES Wheel Bearings Choice of straight roller, annular ball, tapered, celcon or plain Temperature Range -40° to +800°F Retaining Washers All wheels 1-1/2′ and wider with roller bearings are equipped with a metal thrust/retainer washer Finish Painted Bores Special sizes available upon request Lubrication All wheels 1-1/4′, 1-1/2′, and 2′ wide are generally lubricated through the hollow axle. Lubrication fittings can be installed on the hub upon request on most of these wheels. 2-1/2′ and wider wheels are supplied with a lubrication fitting on the hub. APPLICATIONS RWM Cast Iron Wheels are exceptionally long wearing, provide excellent resistance to shock and are a good choice for heavy loads in manufacturing and warehousing, especially on rough concrete, wood block and other rough surface conditions.

RWM Caster’s Cast Iron Wheels are made of much stronger material than inexpensive semi-steel wheels offered by many other industrial wheel manufacturers. These high quality cast iron wheels can withstand high temperatures and exposure to water or the environment. They will rust over time. Cast iron wheels can also withstand exposure to chemicals, grease and oils.

FEATURES

Wheel BearingsChoice of straight roller, annular ball, tapered, celcon or plain
Temperature Range-40° to +800°F
Retaining WashersAll wheels 1-1/2″ and wider with roller bearings are equipped with a metal thrust/retainer washer
FinishPainted
BoresSpecial sizes available upon request
LubricationAll wheels 1-1/4″, 1-1/2″, and 2″ wide are generally lubricated through the hollow axle. Lubrication fittings can be installed on the hub upon request on most of these wheels. 2-1/2″ and wider wheels are supplied with a lubrication fitting on the hub.

APPLICATIONS

RWM Cast Iron Wheels are exceptionally long wearing, provide excellent resistance to shock and are a good choice for heavy loads in manufacturing and warehousing, especially on rough concrete, wood block and other rough surface conditions.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number CI Wheels
Product Name Cast Iron Wheels
Wheel Type Metal
Maximum Load 300 to 10000 lbs (136 to 4535 kg)
Wheel Diameter 3 to 16 inch (76.2 to 406 mm)
Wheel Width 1.25 to 6 inch (31.75 to 152 mm)
Hub Length 1.47 to 6.5 inch (37.31 to 165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 1965138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Heavy Duty Wheels - Ergo GT Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 900 to 3400 lbs (408 to 1542 kg)
View Details