RWM Casters Company Heavy Duty Wheels Ergo GT Wheels

Description
RWM Caster’s GT Solid Elastomer Wheels are high performance wheels made from a tough blend of elastomers with the advanced wheel design to carry heavy loads without component breakdown. These industrial wheels will resist most chemicals in industrial and institutional environments. The GT wheel will perform continuously for extended periods on all surfaces and under all conditions. This wheel provides excellent rollability with minimum effort. It will absorb impacts without damage that would shatter other wheels. The GT will perform under the most extreme temperatures almost entirely maintenance free, and will roll mile after mile with virtually no tread wear. The GT Wheel advanced wheel design: carries immense loads without component breakdown moves smoothly and accurately with an absolute minimum pounds of force required to initiate and sustain momentum resists chemical onslaughts from nearly every source performs continuously for very extended periods on all surfaces and under all conditions absorbs impacts without damage that would shatter other wheels continues to perform under the most extreme temperatures rolls mile after mile with virtually no tread wear performs almost entirely maintenance free will not flat spot non-marking one piece construction Increased Capacity The GT Wheel’s premium blend of high strength/high performance elastomers, plus its state-of-the-art wheel architecture combine to provide 5%-15% more capacity than any other solid elastomer wheel available on the market. Chemical Resistance The GT Wheel is immune to practically every chemical currently in use in industrial/instituti onal environments. Improved Rollability Probably the most important aspect of day-to-day wheel usage is rollability. In tests involving rolling effort for two swivel casters carrying a load of 1150 pounds per caster, the GT Wheel was matched against competition in straight line pulling effort: 90 degrees to the direction of travel and 180 degrees to the direction of travel. Both wheels were elastomer, were equipped with precision ball bearings and were mounted into identical caster frames. The results of the tests as measured by a computer using a load cell clearly indicate that the GT Wheel provides momentum and maneuverability at half the effort – see the chart below:
Description
RWM Caster’s GT Solid Elastomer Wheels are high performance wheels made from a tough blend of elastomers with the advanced wheel design to carry heavy loads without component breakdown. These industrial wheels will resist most chemicals in industrial and institutional environments. The GT wheel will perform continuously for extended periods on all surfaces and under all conditions. This wheel provides excellent rollability with minimum effort. It will absorb impacts without damage that would shatter other wheels. The GT will perform under the most extreme temperatures almost entirely maintenance free, and will roll mile after mile with virtually no tread wear. The GT Wheel advanced wheel design: carries immense loads without component breakdown moves smoothly and accurately with an absolute minimum pounds of force required to initiate and sustain momentum resists chemical onslaughts from nearly every source performs continuously for very extended periods on all surfaces and under all conditions absorbs impacts without damage that would shatter other wheels continues to perform under the most extreme temperatures rolls mile after mile with virtually no tread wear performs almost entirely maintenance free will not flat spot non-marking one piece construction Increased Capacity The GT Wheel’s premium blend of high strength/high performance elastomers, plus its state-of-the-art wheel architecture combine to provide 5%-15% more capacity than any other solid elastomer wheel available on the market. Chemical Resistance The GT Wheel is immune to practically every chemical currently in use in industrial/instituti onal environments. Improved Rollability Probably the most important aspect of day-to-day wheel usage is rollability. In tests involving rolling effort for two swivel casters carrying a load of 1150 pounds per caster, the GT Wheel was matched against competition in straight line pulling effort: 90 degrees to the direction of travel and 180 degrees to the direction of travel. Both wheels were elastomer, were equipped with precision ball bearings and were mounted into identical caster frames. The results of the tests as measured by a computer using a load cell clearly indicate that the GT Wheel provides momentum and maneuverability at half the effort – see the chart below:

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wheels - Ergo GT Wheels - RWM Casters Company
Gastonia, NC, USA
Heavy Duty Wheels
Ergo GT Wheels
Heavy Duty Wheels Ergo GT Wheels
RWM Caster’s GT Solid Elastomer Wheels are high performance wheels made from a tough blend of elastomers with the advanced wheel design to carry heavy loads without component breakdown. These industrial wheels will resist most chemicals in industrial and institutional environments. The GT wheel will perform continuously for extended periods on all surfaces and under all conditions. This wheel provides excellent rollability with minimum effort. It will absorb impacts without damage that would shatter other wheels. The GT will perform under the most extreme temperatures almost entirely maintenance free, and will roll mile after mile with virtually no tread wear. The GT Wheel advanced wheel design: carries immense loads without component breakdown moves smoothly and accurately with an absolute minimum pounds of force required to initiate and sustain momentum resists chemical onslaughts from nearly every source performs continuously for very extended periods on all surfaces and under all conditions absorbs impacts without damage that would shatter other wheels continues to perform under the most extreme temperatures rolls mile after mile with virtually no tread wear performs almost entirely maintenance free will not flat spot non-marking one piece construction Increased Capacity The GT Wheel’s premium blend of high strength/high performance elastomers, plus its state-of-the-art wheel architecture combine to provide 5%-15% more capacity than any other solid elastomer wheel available on the market. Chemical Resistance The GT Wheel is immune to practically every chemical currently in use in industrial/instituti onal environments. Improved Rollability Probably the most important aspect of day-to-day wheel usage is rollability. In tests involving rolling effort for two swivel casters carrying a load of 1150 pounds per caster, the GT Wheel was matched against competition in straight line pulling effort: 90 degrees to the direction of travel and 180 degrees to the direction of travel. Both wheels were elastomer, were equipped with precision ball bearings and were mounted into identical caster frames. The results of the tests as measured by a computer using a load cell clearly indicate that the GT Wheel provides momentum and maneuverability at half the effort – see the chart below:

RWM Caster’s GT Solid Elastomer Wheels are high performance wheels made from a tough blend of elastomers with
the advanced wheel design to carry heavy loads without
component breakdown. These industrial wheels will resist
most chemicals in industrial and institutional environments.
The GT wheel will perform continuously for extended periods
on all surfaces and under all conditions. This wheel
provides excellent rollability with minimum effort. It will
absorb impacts without damage that would shatter other
wheels. The GT will perform under the most extreme temperatures almost entirely maintenance free, and will roll mile after mile with virtually no tread wear.

The GT Wheel advanced wheel design:

  • carries immense loads without component breakdown
  • moves smoothly and accurately with an absolute minimum pounds of force required to initiate and sustain momentum
  • resists chemical onslaughts from nearly every source
  • performs continuously for very extended periods
  • on all surfaces and under all conditions
  • absorbs impacts without damage that would shatter other wheels
  • continues to perform under the most extreme temperatures
  • rolls mile after mile with virtually no tread wear
  • performs almost entirely maintenance free
  • will not flat spot
  • non-marking
  • one piece construction

Increased Capacity
The GT Wheel’s premium blend of high strength/high performance elastomers, plus its state-of-the-art wheel architecture combine to provide 5%-15% more capacity than any other solid elastomer wheel available on the market.

Chemical Resistance
The GT Wheel is immune to practically every chemical currently in use in industrial/institutional environments.
Improved Rollability
Probably the most important aspect of day-to-day
wheel usage is rollability. In tests involving rolling
effort for two swivel casters carrying a load of 1150
pounds per caster, the GT Wheel was matched
against competition in straight line pulling effort: 90
degrees to the direction of travel and 180 degrees to the direction of travel. Both wheels were elastomer, were equipped with precision ball bearings and were mounted into identical caster frames. The results of the tests as measured by a computer using a load cell clearly indicate that the GT Wheel provides momentum and maneuverability at half the effort – see the chart below:

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number Ergo GT Wheels
Product Name Heavy Duty Wheels
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 900 to 3400 lbs (408 to 1542 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
Wheel Width 1.5 to 3 inch (38.1 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2479363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details