RS Components, Ltd. Trolley Wheels 1965138

Description
RS PRO 189/NP125 Trolley Wheel
Request a Quote
Description
RS PRO 189/NP125 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 1965138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
1965138
Trolley Wheels 1965138
RS PRO 189/NP125 Trolley Wheel

RS PRO 189/NP125 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 1965138
Product Name Trolley Wheels
Wheel Type Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Trolley Wheels - 4387799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 3995254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 4600727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.13 inch (105 mm)
View Details