METCASE 19" Rack Mount Aluminum Cases Unimet 19"

Description
Modern 19" rack mount enclosures Stylish range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 2U and 3U in two standard depths Attractive diecast front bezel incorporating unique 'comfort-handles' and rack mounting ears Robust folded case body with removable base Removable rear panel Front panel (accessory) recessed in bezel for location of membrane keypads Mounting holes in base for PCBs Molded feet (accessories) can be fitted to the base panel for table top applications Cases supplied fully assembled.
Request a Quote Datasheet
Description
Modern 19" rack mount enclosures Stylish range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 2U and 3U in two standard depths Attractive diecast front bezel incorporating unique 'comfort-handles' and rack mounting ears Robust folded case body with removable base Removable rear panel Front panel (accessory) recessed in bezel for location of membrane keypads Mounting holes in base for PCBs Molded feet (accessories) can be fitted to the base panel for table top applications Cases supplied fully assembled.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Bridgeville, PA, USA
19" Rack Mount Aluminum Cases
Unimet 19"
19" Rack Mount Aluminum Cases Unimet 19"
Modern 19" rack mount enclosures Stylish range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 2U and 3U in two standard depths Attractive diecast front bezel incorporating unique 'comfort-handles' and rack mounting ears Robust folded case body with removable base Removable rear panel Front panel (accessory) recessed in bezel for location of membrane keypads Mounting holes in base for PCBs Molded feet (accessories) can be fitted to the base panel for table top applications Cases supplied fully assembled.

Modern 19" rack mount enclosures

  • Stylish range of 19" rack cases in aluminum
  • Conforms to DIN 41494 & IEC 297-1
  • Heights: 2U and 3U in two standard depths
  • Attractive diecast front bezel incorporating unique 'comfort-handles' and rack mounting ears
  • Robust folded case body with removable base
  • Removable rear panel
  • Front panel (accessory) recessed in bezel for location of membrane keypads
  • Mounting holes in base for PCBs
  • Molded feet (accessories) can be fitted to the base panel for table top applications
  • Cases supplied fully assembled.
Supplier's Site Datasheet

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Unimet 19"
Product Name 19" Rack Mount Aluminum Cases
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details