METCASE Desktop and Portable Aluminum Instrument Enclosures Unimet

Description
Modern desktop and portable instrument enclosures Stylish aluminum enclosures Robust and versatile design in six sizes With or without a bail arm for portable use Die cast front bezel is assembled to the folded aluminum case body Removable rear panel - recessed for protection of connectors, switches etc. Mounting holes in base for PCBs, chassis etc. Anodized aluminum front panels (accessory) Four non-slip rubber feet included Supplied pre-assembled Optional molded ABS tilt feet (accessory).
Request a Quote Datasheet
Description
Modern desktop and portable instrument enclosures Stylish aluminum enclosures Robust and versatile design in six sizes With or without a bail arm for portable use Die cast front bezel is assembled to the folded aluminum case body Removable rear panel - recessed for protection of connectors, switches etc. Mounting holes in base for PCBs, chassis etc. Anodized aluminum front panels (accessory) Four non-slip rubber feet included Supplied pre-assembled Optional molded ABS tilt feet (accessory).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Bridgeville, PA, USA
Desktop and Portable Aluminum Instrument Enclosures
Unimet
Desktop and Portable Aluminum Instrument Enclosures Unimet
Modern desktop and portable instrument enclosures Stylish aluminum enclosures Robust and versatile design in six sizes With or without a bail arm for portable use Die cast front bezel is assembled to the folded aluminum case body Removable rear panel - recessed for protection of connectors, switches etc. Mounting holes in base for PCBs, chassis etc. Anodized aluminum front panels (accessory) Four non-slip rubber feet included Supplied pre-assembled Optional molded ABS tilt feet (accessory).

Modern desktop and portable instrument enclosures

  • Stylish aluminum enclosures
  • Robust and versatile design in six sizes
  • With or without a bail arm for portable use
  • Die cast front bezel is assembled to the folded aluminum case body
  • Removable rear panel - recessed for protection of connectors, switches etc.
  • Mounting holes in base for PCBs, chassis etc.
  • Anodized aluminum front panels (accessory)
  • Four non-slip rubber feet included
  • Supplied pre-assembled
  • Optional molded ABS tilt feet (accessory).
Supplier's Site Datasheet

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Unimet
Product Name Desktop and Portable Aluminum Instrument Enclosures
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
Width 9.05 to 13.77 inch (230 to 350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details