METCASE 10.5" and 19" Desktop Mini-Rack Enclosures Technomet 19"

Description
Modern Desktop Mini-Rack Enclosures to DIN 41494 and IEC 297-1 Cohesive design with no visible fixing screws. Robust yet lightweight aluminum construction Designed to accept standard subracks, chassis and front panels Die cast bezels fit flush with the case body for a smooth appearance Recessed ABS side handles for easy carrying Removable rear panel and internal subrack/chassis support rails included Ventilation holes in base and rear panel All case panels fitted with M4 threaded pillars for earth connections Molded ABS non-slip feet included Supplied fully assembled and ready to use Accessory anodized 19" front panels available.
Request a Quote
Description
Modern Desktop Mini-Rack Enclosures to DIN 41494 and IEC 297-1 Cohesive design with no visible fixing screws. Robust yet lightweight aluminum construction Designed to accept standard subracks, chassis and front panels Die cast bezels fit flush with the case body for a smooth appearance Recessed ABS side handles for easy carrying Removable rear panel and internal subrack/chassis support rails included Ventilation holes in base and rear panel All case panels fitted with M4 threaded pillars for earth connections Molded ABS non-slip feet included Supplied fully assembled and ready to use Accessory anodized 19" front panels available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Technomet 19" rack enclosures are aluminum cases designed to accept standard 10.5"/19" subracks and front panels, conforming to DIN 41494 and IEC 297-1. The enclosures feature die-cast bezels flush with the body, recessed ABS side handles, removable rear panels, ventilation holes in the base and rear, and M4 threaded earth pillars on all panels. Molded ABS non-slip feet are included. Available in 3U, 4U, 5U, and 6U heights with consistent width of 538.8 mm and depth of 400.0 mm. All variants share the same mounting and ventilation features.

Datasheet Summary
Powered by GS/AI

Technomet 19" rack enclosures are aluminum cases designed to accept standard 10.5"/19" subracks and front panels, conforming to DIN 41494 and IEC 297-1. The enclosures feature die-cast bezels flush with the body, recessed ABS side handles, removable rear panels, ventilation holes in the base and rear, and M4 threaded earth pillars on all panels. Molded ABS non-slip feet are included. Available in 3U, 4U, 5U, and 6U heights with consistent width of 538.8 mm and depth of 400.0 mm. All variants share the same mounting and ventilation features.

Suppliers

Company
Product
Description
Supplier Links
10.5
Bridgeville, PA, USA
10.5" and 19" Desktop Mini-Rack Enclosures
Technomet 19"
10.5" and 19" Desktop Mini-Rack Enclosures Technomet 19"
Modern Desktop Mini-Rack Enclosures to DIN 41494 and IEC 297-1 Cohesive design with no visible fixing screws. Robust yet lightweight aluminum construction Designed to accept standard subracks, chassis and front panels Die cast bezels fit flush with the case body for a smooth appearance Recessed ABS side handles for easy carrying Removable rear panel and internal subrack/chassis support rails included Ventilation holes in base and rear panel All case panels fitted with M4 threaded pillars for earth connections Molded ABS non-slip feet included Supplied fully assembled and ready to use Accessory anodized 19" front panels available.

Modern Desktop Mini-Rack Enclosures to DIN 41494 and IEC 297-1

  • Cohesive design with no visible fixing screws. Robust yet lightweight aluminum construction
  • Designed to accept standard subracks, chassis and front panels
  • Die cast bezels fit flush with the case body for a smooth appearance
  • Recessed ABS side handles for easy carrying
  • Removable rear panel and internal subrack/chassis support rails included
  • Ventilation holes in base and rear panel
  • All case panels fitted with M4 threaded pillars for earth connections
  • Molded ABS non-slip feet included
  • Supplied fully assembled and ready to use
  • Accessory anodized 19" front panels available.
Supplier's Site Datasheet

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Technomet 19"
Product Name 10.5" and 19" Desktop Mini-Rack Enclosures
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
Width 10.5 to 19 inch (267 to 483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details