The STYLE-CASE is a series of ergonomic handheld enclosures with a high-gloss finish, designed for modern control units in medical, household, and industrial applications. Available in sizes S, M, and L, the enclosures are made from ASA or PMMA material, with IP40 protection as standard and IP65 optionally available. Dimensions are 4.84″ × 1.89″ × 0.94″ for S, 5.79″ × 2.20″ × 1.06″ for M, and 6.54″ × 2.52″ × 1.22″ for L. All variants feature a recessed operating panel, integrated battery compartments for AAA or AA cells, and are assembled with Torx drive stainless steel screws. The material meets UL 94 HB flammability rating.
OKW presents the STYLE-CASE which has a high gloss surface finish, thus creating another design highlight for modern handheld control units. These elegant eye-catching plastic enclosures fit snugly in the hand and are easy and reliable to operate. The highly polished surface has a very pleasant feel which imparts a high quality and modern user experience.
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | STYLE-CASE |
| Product Name | Ergonomic High Gloss Handheld Enclosures |
| Type | Electronic and Instrument Enclosures; Operator Station |
| Shape | Rectangular |
| Length | 4.84 to 6.54 inch (123 to 166 mm) |
| Width | 1.89 to 2.52 inch (48.01 to 64.01 mm) |
| Depth | 0.9400 to 1.22 inch (23.88 to 30.99 mm) |