OKW Enclosures, Inc. Plastic Enclosures For Single-handed Operation SENSO-CASE

Description
Ergonomic plastic enclosures for single-handed operation Specific measuring, controlling and signaling tasks, as well as the recording of data using opto-electronic components, can be carried out with SENSO-CASE easily, quickly and reliably. particularly user-friendly thanks to its hand grip style, both right and left handed ideally balanced in the hand for maximum user comfort versions with/without push-button in the trigger position on the underside for immediate and/or momentary operation recessed control panel for membrane keypads, silicon keyboards, push-buttons and LCDs ideal for pre-assembled electronics assemblies, including those with integrated interfaces large front face for mounting sensors simultaneous operation is possible using standard or rechargeable batteries, or a cable connection internal power supply with 2 x AA or 1 x 9 V cells; battery holders as accessories version with pre-fitted cable glands, plus strain relief accessory four part design: top, base, handle cover, cable gland or removable end panel; further version with additional push-button holder for secure wall storage as accessory internal fastening pillars for PCBs
Request a Quote
Description
Ergonomic plastic enclosures for single-handed operation Specific measuring, controlling and signaling tasks, as well as the recording of data using opto-electronic components, can be carried out with SENSO-CASE easily, quickly and reliably. particularly user-friendly thanks to its hand grip style, both right and left handed ideally balanced in the hand for maximum user comfort versions with/without push-button in the trigger position on the underside for immediate and/or momentary operation recessed control panel for membrane keypads, silicon keyboards, push-buttons and LCDs ideal for pre-assembled electronics assemblies, including those with integrated interfaces large front face for mounting sensors simultaneous operation is possible using standard or rechargeable batteries, or a cable connection internal power supply with 2 x AA or 1 x 9 V cells; battery holders as accessories version with pre-fitted cable glands, plus strain relief accessory four part design: top, base, handle cover, cable gland or removable end panel; further version with additional push-button holder for secure wall storage as accessory internal fastening pillars for PCBs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SENSO-CASE is a series of ergonomic plastic enclosures designed for single-handed operation in measuring, controlling, and signaling applications using opto-electronic components. The enclosures are made of ABS (UL 94 HB) with dimensions of 7.09 in × 3.39 in × 1.77 in and feature an IP41 rating. They support internal power via two AA or one 9 V battery, include internal fastening pillars for PCBs, and offer options for push-buttons, cable glands, and wall-mount holders. The four-part design accommodates membrane keypads, LCDs, and sensor mounting on the front face.

Datasheet Summary
Powered by GS/AI

SENSO-CASE is a series of ergonomic plastic enclosures designed for single-handed operation in measuring, controlling, and signaling applications using opto-electronic components. The enclosures are made of ABS (UL 94 HB) with dimensions of 7.09 in × 3.39 in × 1.77 in and feature an IP41 rating. They support internal power via two AA or one 9 V battery, include internal fastening pillars for PCBs, and offer options for push-buttons, cable glands, and wall-mount holders. The four-part design accommodates membrane keypads, LCDs, and sensor mounting on the front face.

Suppliers

Company
Product
Description
Supplier Links
Plastic Enclosures For Single-handed Operation - SENSO-CASE - OKW Enclosures, Inc.
Bridgeville, PA, USA
Plastic Enclosures For Single-handed Operation
SENSO-CASE
Plastic Enclosures For Single-handed Operation SENSO-CASE
Ergonomic plastic enclosures for single-handed operation Specific measuring, controlling and signaling tasks, as well as the recording of data using opto-electronic components, can be carried out with SENSO-CASE easily, quickly and reliably. particularly user-friendly thanks to its hand grip style, both right and left handed ideally balanced in the hand for maximum user comfort versions with/without push-button in the trigger position on the underside for immediate and/or momentary operation recessed control panel for membrane keypads, silicon keyboards, push-buttons and LCDs ideal for pre-assembled electronics assemblies, including those with integrated interfaces large front face for mounting sensors simultaneous operation is possible using standard or rechargeable batteries, or a cable connection internal power supply with 2 x AA or 1 x 9 V cells; battery holders as accessories version with pre-fitted cable glands, plus strain relief accessory four part design: top, base, handle cover, cable gland or removable end panel; further version with additional push-button holder for secure wall storage as accessory internal fastening pillars for PCBs

Ergonomic plastic enclosures for single-handed operation

Specific measuring, controlling and signaling tasks, as well as the recording of data using opto-electronic components, can be carried out with SENSO-CASE easily, quickly and reliably.

  • particularly user-friendly thanks to its hand grip style, both right and left handed
  • ideally balanced in the hand for maximum user comfort
  • versions with/without push-button in the trigger position on the underside for immediate and/or momentary operation
  • recessed control panel for membrane keypads, silicon keyboards, push-buttons and LCDs
  • ideal for pre-assembled electronics assemblies, including those with integrated interfaces
  • large front face for mounting sensors
  • simultaneous operation is possible using standard or rechargeable batteries, or a cable connection
  • internal power supply with 2 x AA or 1 x 9 V cells; battery holders as accessories
  • version with pre-fitted cable glands, plus strain relief accessory
  • four part design: top, base, handle cover, cable gland or removable end panel; further version with additional push-button
  • holder for secure wall storage as accessory
  • internal fastening pillars for PCBs
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SENSO-CASE
Product Name Plastic Enclosures For Single-handed Operation
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 7.09 inch (180 mm)
Width 3.39 inch (86.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832120 - RS Components, Ltd.
Specs
Length 3.74 inch (95 mm)
Width 6.22 inch (158 mm)
Depth 1.3 inch (33 mm)
View Details
Desk Top Case, Aluminum, - 70016751 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
Hand Held Enclosures - 2832098 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details
ENCLOSURE, SMART CASE, XL, BLACK - 70016910 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.61 inch (168 mm)
Width 2.93 inch (74.4 mm)
View Details