OKW Enclosures, Inc. ENCLOSURE, DESK TOP CASE WITH HANDLE, ALUMINUM, 5.9 X 13.78 X 10.25 M5635325-AL

Description
Aluminum Body, 348 mm Length, Enclosures 210 mm height Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws
Description
Aluminum Body, 348 mm Length, Enclosures 210 mm height Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, DESK TOP CASE WITH HANDLE, ALUMINUM, 5.9 X 13.78 X 10.25 - 70016744 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, DESK TOP CASE WITH HANDLE, ALUMINUM, 5.9 X 13.78 X 10.25
70016744
ENCLOSURE, DESK TOP CASE WITH HANDLE, ALUMINUM, 5.9 X 13.78 X 10.25 70016744
Aluminum Body, 348 mm Length, Enclosures 210 mm height Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws

Aluminum Body, 348 mm Length, Enclosures

  • 210 mm height
    Features
  • Modern Desktop Cases in Aluminum
  • Stylish Die-Cast Front Bezel
  • Four Sizes
  • Version “H” with Bail Arm
  • Removable Rear Panel
  • Recessed Front Panel for Membrane Keypad
  • Standard Colors Light/Mid Gray
    Applications
  • Test and Measurement
  • Medical Equipment
  • Mobile Electronics
  • Sensor/Monitoring
  • Communications Devices
    Accessories
  • PCB Mounting Pillars and Screws
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016744
Product Name ENCLOSURE, DESK TOP CASE WITH HANDLE, ALUMINUM, 5.9 X 13.78 X 10.25
Type Electronic and Instrument Enclosures
Length 13.7 inch (348 mm)
Width 130 inch (3289 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 1455JF1201BK - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details