OKW Enclosures, Inc. General Purpose Enclosures 230.092.000

Description
IP66 gry contoured ABS case,90x160x51mm
Request a Quote
Description
IP66 gry contoured ABS case,90x160x51mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 5095148 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
5095148
General Purpose Enclosures 5095148
IP66 gry contoured ABS case,90x160x51mm

IP66 gry contoured ABS case,90x160x51mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 5095148
Product Name General Purpose Enclosures
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
Depth 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 7694927 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers