OKW Enclosures, Inc. Modern IP 66 Plastic Electronic Enclosures SMART-BOX

Description
Advanced IP 66 plastic enclosures The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings high-quality material ASA+PC (UL 94 V-0) for use in tough conditions; also flame-retardant and self-extinguishing high protection class IP 66; with pre-fitted sealing gaskets in the top high-quality A2 stainless steel alloy screws with high corrosion resistance – even against aggressive substances universal use for wall mount and desktop applications screw shafts for wall mounting hidden under the hinged trims case feet (accessory), simply snap-in ensure non-slip desktop positioning two plastic lid retaining straps included optional lock protects the unit from unauthorized opening recessed operating area for protecting a membrane keypad; additional surface for labels on the underside internal fastening pillars for PCBs and DIN rails
Request a Quote
Description
Advanced IP 66 plastic enclosures The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings high-quality material ASA+PC (UL 94 V-0) for use in tough conditions; also flame-retardant and self-extinguishing high protection class IP 66; with pre-fitted sealing gaskets in the top high-quality A2 stainless steel alloy screws with high corrosion resistance – even against aggressive substances universal use for wall mount and desktop applications screw shafts for wall mounting hidden under the hinged trims case feet (accessory), simply snap-in ensure non-slip desktop positioning two plastic lid retaining straps included optional lock protects the unit from unauthorized opening recessed operating area for protecting a membrane keypad; additional surface for labels on the underside internal fastening pillars for PCBs and DIN rails
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMART-BOX series comprises advanced IP 66 plastic enclosures made of ASA+PC (UL 94 V-0) for industrial applications requiring high protection and corrosion resistance. The enclosures feature hinged flush-fitting trims that conceal mounting fixings, pre-fitted sealing gaskets, and A2 stainless steel screws. They support wall mount and desktop use with hidden screw shafts and optional snap-in TPE case feet for non-slip positioning. Internal pillars accommodate PCBs and DIN rails. The series includes multiple sizes ranging from 4.72″x3.54″x1.97″ to 11.02″x6.69″x2.36″, with IP 66 protection for widths up to 5.91″ and IP 65 for the 6.69″ variant. All units are light gray RAL 7035 and are RF permeable.

Datasheet Summary
Powered by GS/AI

The SMART-BOX series comprises advanced IP 66 plastic enclosures made of ASA+PC (UL 94 V-0) for industrial applications requiring high protection and corrosion resistance. The enclosures feature hinged flush-fitting trims that conceal mounting fixings, pre-fitted sealing gaskets, and A2 stainless steel screws. They support wall mount and desktop use with hidden screw shafts and optional snap-in TPE case feet for non-slip positioning. Internal pillars accommodate PCBs and DIN rails. The series includes multiple sizes ranging from 4.72″x3.54″x1.97″ to 11.02″x6.69″x2.36″, with IP 66 protection for widths up to 5.91″ and IP 65 for the 6.69″ variant. All units are light gray RAL 7035 and are RF permeable.

Suppliers

Company
Product
Description
Supplier Links
Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Bridgeville, PA, USA
Modern IP 66 Plastic Electronic Enclosures
SMART-BOX
Modern IP 66 Plastic Electronic Enclosures SMART-BOX
Advanced IP 66 plastic enclosures The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings high-quality material ASA+PC (UL 94 V-0) for use in tough conditions; also flame-retardant and self-extinguishing high protection class IP 66; with pre-fitted sealing gaskets in the top high-quality A2 stainless steel alloy screws with high corrosion resistance – even against aggressive substances universal use for wall mount and desktop applications screw shafts for wall mounting hidden under the hinged trims case feet (accessory), simply snap-in ensure non-slip desktop positioning two plastic lid retaining straps included optional lock protects the unit from unauthorized opening recessed operating area for protecting a membrane keypad; additional surface for labels on the underside internal fastening pillars for PCBs and DIN rails

Advanced IP 66 plastic enclosures

The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics.

  • convincing design; hinged flush-fitting trims hide all the case fixings
  • high-quality material ASA+PC (UL 94 V-0) for use in tough conditions; also flame-retardant and self-extinguishing
  • high protection class IP 66; with pre-fitted sealing gaskets in the top
  • high-quality A2 stainless steel alloy screws with high corrosion resistance – even against aggressive substances
  • universal use for wall mount and desktop applications
  • screw shafts for wall mounting hidden under the hinged trims
  • case feet (accessory), simply snap-in ensure non-slip desktop positioning
  • two plastic lid retaining straps included
  • optional lock protects the unit from unauthorized opening
  • recessed operating area for protecting a membrane keypad; additional surface for labels on the underside
  • internal fastening pillars for PCBs and DIN rails
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SMART-BOX
Product Name Modern IP 66 Plastic Electronic Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 4.72 to 11.02 inch (120 to 280 mm)
Width 3.54 to 6.69 inch (89.92 to 170 mm)
Depth 1.97 to 2.36 inch (50.01 to 59.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832150 - RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
View Details
General Purpose Enclosures - 5095176 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.02 inch (280 mm)
Width 6.69 inch (170 mm)
View Details
General Purpose Enclosures - 2832121 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details