METCASE Heavy DutySealed DiecastAluminum Enclosures Diecast 5500

Description
Heavy duty sealed diecast boxes Robust diecast enclosures for electronics equipment Highly durable and shock resistant design Standard IP 65 (NEMA 4) neoprene sealing gasket Aluminum alloy ADC-12 (Al-Si-Cu based) RFI/EMI shielding properties Tongue and groove construction Lid fitted with M3 or M4 machine screws Screw bosses in base for locating PCBs and electronic assemblies Low draught angle provides large internal volume Supplied in natural finish, painted to order.
Request a Quote
Description
Heavy duty sealed diecast boxes Robust diecast enclosures for electronics equipment Highly durable and shock resistant design Standard IP 65 (NEMA 4) neoprene sealing gasket Aluminum alloy ADC-12 (Al-Si-Cu based) RFI/EMI shielding properties Tongue and groove construction Lid fitted with M3 or M4 machine screws Screw bosses in base for locating PCBs and electronic assemblies Low draught angle provides large internal volume Supplied in natural finish, painted to order.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Bridgeville, PA, USA
Heavy DutySealed DiecastAluminum Enclosures
Diecast 5500
Heavy DutySealed DiecastAluminum Enclosures Diecast 5500
Heavy duty sealed diecast boxes Robust diecast enclosures for electronics equipment Highly durable and shock resistant design Standard IP 65 (NEMA 4) neoprene sealing gasket Aluminum alloy ADC-12 (Al-Si-Cu based) RFI/EMI shielding properties Tongue and groove construction Lid fitted with M3 or M4 machine screws Screw bosses in base for locating PCBs and electronic assemblies Low draught angle provides large internal volume Supplied in natural finish, painted to order.

Heavy duty sealed diecast boxes

  • Robust diecast enclosures for electronics equipment
  • Highly durable and shock resistant design
  • Standard IP 65 (NEMA 4) neoprene sealing gasket
  • Aluminum alloy ADC-12 (Al-Si-Cu based)
  • RFI/EMI shielding properties
  • Tongue and groove construction
  • Lid fitted with M3 or M4 machine screws
  • Screw bosses in base for locating PCBs and electronic assemblies
  • Low draught angle provides large internal volume
  • Supplied in natural finish, painted to order.
Supplier's Site

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Diecast 5500
Product Name Heavy DutySealed DiecastAluminum Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
Depth 1.18 to 4.01 inch (29.97 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details