METCASE 19" Aluminum Rack Mount Cases Combimet 19"

Description
Universal rack mount enclosures Versatile 19 inch rack cases in 1U to 6U sizes Conforms to DIN 41494 & IEC 297-1 Very modern design incorporating ergonomic front panel handles Super-deep 24" (610 mm) versions for server racks Version T with open top Robust aluminum case body with removable top, base and rear panels Top and base panels vented or unvented 19" front panel in anodized aluminum Mounting holes in base for PCBs and chassis M4 earth studs on all components for electrical continuity Two standard colors black or light gray Cases supplied fully assembled.
Request a Quote Datasheet
Description
Universal rack mount enclosures Versatile 19 inch rack cases in 1U to 6U sizes Conforms to DIN 41494 & IEC 297-1 Very modern design incorporating ergonomic front panel handles Super-deep 24" (610 mm) versions for server racks Version T with open top Robust aluminum case body with removable top, base and rear panels Top and base panels vented or unvented 19" front panel in anodized aluminum Mounting holes in base for PCBs and chassis M4 earth studs on all components for electrical continuity Two standard colors black or light gray Cases supplied fully assembled.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Bridgeville, PA, USA
19" Aluminum Rack Mount Cases
Combimet 19"
19" Aluminum Rack Mount Cases Combimet 19"
Universal rack mount enclosures Versatile 19 inch rack cases in 1U to 6U sizes Conforms to DIN 41494 & IEC 297-1 Very modern design incorporating ergonomic front panel handles Super-deep 24" (610 mm) versions for server racks Version T with open top Robust aluminum case body with removable top, base and rear panels Top and base panels vented or unvented 19" front panel in anodized aluminum Mounting holes in base for PCBs and chassis M4 earth studs on all components for electrical continuity Two standard colors black or light gray Cases supplied fully assembled.

Universal rack mount enclosures

  • Versatile 19 inch rack cases in 1U to 6U sizes
  • Conforms to DIN 41494 & IEC 297-1
  • Very modern design incorporating ergonomic
    front panel handles
  • Super-deep 24" (610 mm) versions for server racks
  • Version T with open top
  • Robust aluminum case body with removable
    top, base and rear panels
  • Top and base panels vented or unvented
  • 19" front panel in anodized aluminum
  • Mounting holes in base for PCBs and chassis
  • M4 earth studs on all components for electrical continuity
  • Two standard colors black or light gray
  • Cases supplied fully assembled.
Supplier's Site Datasheet

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Combimet 19"
Product Name 19" Aluminum Rack Mount Cases
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details