METCASE Universal Diecast Aluminum Enclosures Diecast 5000

Description
Universal diecast aluminum enclosures Versatile diecast boxes for electronics equipment Highly durable and shock resistant design RFI/EMI shielding properties Aluminum alloy ENAC 44200 Lid fitted with M3 machine screws Temperature resistance up to 260°C (without sealing) Stand-offs and vertical guides in base for locating PCBs and electronic assemblies Optional IP 65 (NEMA 4) sealing gasket Available in natural finish, or painted white or black.
Request a Quote
Description
Universal diecast aluminum enclosures Versatile diecast boxes for electronics equipment Highly durable and shock resistant design RFI/EMI shielding properties Aluminum alloy ENAC 44200 Lid fitted with M3 machine screws Temperature resistance up to 260°C (without sealing) Stand-offs and vertical guides in base for locating PCBs and electronic assemblies Optional IP 65 (NEMA 4) sealing gasket Available in natural finish, or painted white or black.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Bridgeville, PA, USA
Universal Diecast Aluminum Enclosures
Diecast 5000
Universal Diecast Aluminum Enclosures Diecast 5000
Universal diecast aluminum enclosures Versatile diecast boxes for electronics equipment Highly durable and shock resistant design RFI/EMI shielding properties Aluminum alloy ENAC 44200 Lid fitted with M3 machine screws Temperature resistance up to 260°C (without sealing) Stand-offs and vertical guides in base for locating PCBs and electronic assemblies Optional IP 65 (NEMA 4) sealing gasket Available in natural finish, or painted white or black.

Universal diecast aluminum enclosures

  • Versatile diecast boxes for electronics equipment
  • Highly durable and shock resistant design
  • RFI/EMI shielding properties
  • Aluminum alloy ENAC 44200
  • Lid fitted with M3 machine screws
  • Temperature resistance up to 260°C (without sealing)
  • Stand-offs and vertical guides in base for locating PCBs and electronic assemblies
  • Optional IP 65 (NEMA 4) sealing gasket
  • Available in natural finish, or painted white or black.
Supplier's Site

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Diecast 5000
Product Name Universal Diecast Aluminum Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
Depth 0.9800 to 2.4 inch (24.89 to 60.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details