ROHM Semiconductor GmbH Headphone Amplifier Designed for 0.93V Low Voltage Operation BU7150NUV

Description
BU7150NUV is Audio Amplifier designed for Single-cell battery operated audio products (VDD = 0.93 ~ 3.5V, at Ta=0~85°C). BU7150NUV can be selected in single-ended mode for stereo headphone and BTL mode for mono speaker operations. For BU7150NUV at VDD = 1.5V, THD+N = 1%, the output power is 14mW at RL = 16O in single-ended mode and the output power is 85mW at RL = 8O in BTL mode.
Datasheet
Description
BU7150NUV is Audio Amplifier designed for Single-cell battery operated audio products (VDD = 0.93 ~ 3.5V, at Ta=0~85°C). BU7150NUV can be selected in single-ended mode for stereo headphone and BTL mode for mono speaker operations. For BU7150NUV at VDD = 1.5V, THD+N = 1%, the output power is 14mW at RL = 16O in single-ended mode and the output power is 85mW at RL = 8O in BTL mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headphone Amplifier Designed for 0.93V Low Voltage Operation - BU7150NUV - ROHM Semiconductor GmbH
Willich, Germany
Headphone Amplifier Designed for 0.93V Low Voltage Operation
BU7150NUV
Headphone Amplifier Designed for 0.93V Low Voltage Operation BU7150NUV
BU7150NUV is Audio Amplifier designed for Single-cell battery operated audio products (VDD = 0.93 ~ 3.5V, at Ta=0~85°C). BU7150NUV can be selected in single-ended mode for stereo headphone and BTL mode for mono speaker operations. For BU7150NUV at VDD = 1.5V, THD+N = 1%, the output power is 14mW at RL = 16O in single-ended mode and the output power is 85mW at RL = 8O in BTL mode.

BU7150NUV is Audio Amplifier designed for Single-cell battery operated audio products (VDD = 0.93 ~ 3.5V, at Ta=0~85°C). BU7150NUV can be selected in single-ended mode for stereo headphone and BTL mode for mono speaker operations. For BU7150NUV at VDD = 1.5V, THD+N = 1%, the output power is 14mW at RL = 16O in single-ended mode and the output power is 85mW at RL = 8O in BTL mode.

Supplier's Site Datasheet
Headphone Amplifier Designed for 0.93V Low Voltage Operation - BU7150NUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Headphone Amplifier Designed for 0.93V Low Voltage Operation
BU7150NUV
Headphone Amplifier Designed for 0.93V Low Voltage Operation BU7150NUV
BU7150NUV is Audio Amplifier designed for Single-cell battery operated audio products (VDD = 0.93 ~ 3.5V, at Ta=0~85°C). BU7150NUV can be selected in single-ended mode for stereo headphone and BTL mode for mono speaker operations. For BU7150NUV at VDD = 1.5V, THD+N = 1%, the output power is 14mW at RL = 16O in single-ended mode and the output power is 85mW at RL = 8O in BTL mode.

BU7150NUV is Audio Amplifier designed for Single-cell battery operated audio products (VDD = 0.93 ~ 3.5V, at Ta=0~85°C). BU7150NUV can be selected in single-ended mode for stereo headphone and BTL mode for mono speaker operations. For BU7150NUV at VDD = 1.5V, THD+N = 1%, the output power is 14mW at RL = 16O in single-ended mode and the output power is 85mW at RL = 8O in BTL mode.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers Audio Amplifiers and Preamplifiers
Product Number BU7150NUV BU7150NUV
Product Name Headphone Amplifier Designed for 0.93V Low Voltage Operation Headphone Amplifier Designed for 0.93V Low Voltage Operation
Type Audio Amplifier Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details