ROHM Semiconductor USA, LLC Class-D Speaker Amplifier for Digital Input with Built-in DSP BM5446EFV

Description
BM5446EFV is a Class D Speaker Amplifier with built-in DSP (Digital Sound Processor) designed for Flat-panel TVs inparticular for space-saving and low-power consumption, delivers an output power of 20W+20W. This IC employsstate-of-the- art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output powerstage and internal loss due to line resistances up to an ultimate level. With this technology, the IC can achieve highefficiency of 86% (10W+10W output with 8O load). In addition, the IC is packaged in a compact reverse heat radiation typepower package to achieve low power consumption and low heat generation and eliminates necessity of external heat-sinkup to a total output power of 40W. This product satisfies both needs for drastic downsizing, low-profile structures and manyfunction, high quality playback of sound system.
Datasheet
Description
BM5446EFV is a Class D Speaker Amplifier with built-in DSP (Digital Sound Processor) designed for Flat-panel TVs inparticular for space-saving and low-power consumption, delivers an output power of 20W+20W. This IC employsstate-of-the- art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output powerstage and internal loss due to line resistances up to an ultimate level. With this technology, the IC can achieve highefficiency of 86% (10W+10W output with 8O load). In addition, the IC is packaged in a compact reverse heat radiation typepower package to achieve low power consumption and low heat generation and eliminates necessity of external heat-sinkup to a total output power of 40W. This product satisfies both needs for drastic downsizing, low-profile structures and manyfunction, high quality playback of sound system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5446EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Class-D Speaker Amplifier for Digital Input with Built-in DSP
BM5446EFV
Class-D Speaker Amplifier for Digital Input with Built-in DSP BM5446EFV
BM5446EFV is a Class D Speaker Amplifier with built-in DSP (Digital Sound Processor) designed for Flat-panel TVs inparticular for space-saving and low-power consumption, delivers an output power of 20W+20W. This IC employsstate-of-the- art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output powerstage and internal loss due to line resistances up to an ultimate level. With this technology, the IC can achieve highefficiency of 86% (10W+10W output with 8O load). In addition, the IC is packaged in a compact reverse heat radiation typepower package to achieve low power consumption and low heat generation and eliminates necessity of external heat-sinkup to a total output power of 40W. This product satisfies both needs for drastic downsizing, low-profile structures and manyfunction, high quality playback of sound system.

BM5446EFV is a Class D Speaker Amplifier with built-in DSP (Digital Sound Processor) designed for Flat-panel TVs inparticular for space-saving and low-power consumption, delivers an output power of 20W+20W. This IC employsstate-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output powerstage and internal loss due to line resistances up to an ultimate level. With this technology, the IC can achieve highefficiency of 86% (10W+10W output with 8O load). In addition, the IC is packaged in a compact reverse heat radiation typepower package to achieve low power consumption and low heat generation and eliminates necessity of external heat-sinkup to a total output power of 40W. This product satisfies both needs for drastic downsizing, low-profile structures and manyfunction, high quality playback of sound system.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers
Product Number BM5446EFV
Product Name Class-D Speaker Amplifier for Digital Input with Built-in DSP
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Analog Input Stereo Class-D Speaker Amplifiers - BD5471MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 24 to ? dB
View Details
Coupling Capacitorless Headphone Amplifier - BD88200GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 6 dB
Continuous Power 0.0800 watts
View Details
2 suppliers