ROHM Semiconductor GmbH Analog Input / BTL Output Class-D Speaker Amplifier BD5424EFS

Description
BD5424EFS is a 20W + 20W stereo class-D power amplifier IC, developed for space-saving and low heat-generation applications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level. With this technology, the IC has achieved high efficiency of 91% (10W + 10W output with 8O load), which is the top class inthe industry. The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 40W.This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of the sound system.
Datasheet
Description
BD5424EFS is a 20W + 20W stereo class-D power amplifier IC, developed for space-saving and low heat-generation applications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level. With this technology, the IC has achieved high efficiency of 91% (10W + 10W output with 8O load), which is the top class inthe industry. The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 40W.This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of the sound system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input / BTL Output Class-D Speaker Amplifier - BD5424EFS - ROHM Semiconductor GmbH
Willich, Germany
Analog Input / BTL Output Class-D Speaker Amplifier
BD5424EFS
Analog Input / BTL Output Class-D Speaker Amplifier BD5424EFS
BD5424EFS is a 20W + 20W stereo class-D power amplifier IC, developed for space-saving and low heat-generation applications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level. With this technology, the IC has achieved high efficiency of 91% (10W + 10W output with 8O load), which is the top class inthe industry. The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 40W.This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of the sound system.

BD5424EFS is a 20W + 20W stereo class-D power amplifier IC, developed for space-saving and low heat-generation applications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level. With this technology, the IC has achieved high efficiency of 91% (10W + 10W output with 8O load), which is the top class inthe industry. The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 40W.This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of the sound system.

Supplier's Site Datasheet
Analog Input / BTL Output Class-D Speaker Amplifier - BD5424EFS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Analog Input / BTL Output Class-D Speaker Amplifier
BD5424EFS
Analog Input / BTL Output Class-D Speaker Amplifier BD5424EFS
BD5424EFS is a 20W + 20W stereo class-D power amplifier IC, developed for space-saving and low heat-generationappli cations such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technologythat eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level.With this technology, the IC has achieved high efficiency of 91% (10W + 10W output with 8O load), which is the top class inthe industry. The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low powerconsumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 40W.This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of thesound system.

BD5424EFS is a 20W + 20W stereo class-D power amplifier IC, developed for space-saving and low heat-generationapplications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technologythat eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level.With this technology, the IC has achieved high efficiency of 91% (10W + 10W output with 8O load), which is the top class inthe industry. The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low powerconsumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 40W.This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of thesound system.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers Audio Amplifiers and Preamplifiers
Product Number BD5424EFS BD5424EFS
Product Name Analog Input / BTL Output Class-D Speaker Amplifier Analog Input / BTL Output Class-D Speaker Amplifier
Type Audio Amplifier Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5413EFV - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 30 dB
View Details
2 suppliers