ROHM Semiconductor GmbH 1.9W + 1.9W Stereo Speaker Amplifier BD7836EFV

Description
BD7836EFV is a low voltage drive class-AB stereo speaker amplifier, developed for note-book PC, desktop PC, portable devices and others. Class-AB amplifier has no EMI noise. Adopting power package realize high output power. Low shutdown mode electricity reduce consumption of battery. Shutdown current is 0μA typically. BD7836EFV can use for some applications that change mode between "shutdown state" and "active state".
Datasheet
Description
BD7836EFV is a low voltage drive class-AB stereo speaker amplifier, developed for note-book PC, desktop PC, portable devices and others. Class-AB amplifier has no EMI noise. Adopting power package realize high output power. Low shutdown mode electricity reduce consumption of battery. Shutdown current is 0μA typically. BD7836EFV can use for some applications that change mode between "shutdown state" and "active state".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.9W + 1.9W Stereo Speaker Amplifier - BD7836EFV - ROHM Semiconductor GmbH
Willich, Germany
1.9W + 1.9W Stereo Speaker Amplifier
BD7836EFV
1.9W + 1.9W Stereo Speaker Amplifier BD7836EFV
BD7836EFV is a low voltage drive class-AB stereo speaker amplifier, developed for note-book PC, desktop PC, portable devices and others. Class-AB amplifier has no EMI noise. Adopting power package realize high output power. Low shutdown mode electricity reduce consumption of battery. Shutdown current is 0μA typically. BD7836EFV can use for some applications that change mode between "shutdown state" and "active state".

BD7836EFV is a low voltage drive class-AB stereo speaker amplifier, developed for note-book PC, desktop PC, portable devices and others. Class-AB amplifier has no EMI noise. Adopting power package realize high output power. Low shutdown mode electricity reduce consumption of battery. Shutdown current is 0μA typically. BD7836EFV can use for some applications that change mode between "shutdown state" and "active state".

Supplier's Site Datasheet
1.9W + 1.9W Stereo Speaker Amplifiers - BD7836EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.9W + 1.9W Stereo Speaker Amplifiers
BD7836EFV
1.9W + 1.9W Stereo Speaker Amplifiers BD7836EFV
BD7836EFV is a low voltage drive class-AB stereo speaker amplifier, developed for note-book PC, desktop PC, portable devices and others. Class-AB amplifier has no EMI noise. Adopting power package realize high output power. Low shutdown mode electricity reduce consumption of battery. Shutdown current is 0µA typically. BD7836EFV can use for some applications that change mode between "shutdown state" and "active state".

BD7836EFV is a low voltage drive class-AB stereo speaker amplifier, developed for note-book PC, desktop PC, portable devices and others. Class-AB amplifier has no EMI noise. Adopting power package realize high output power. Low shutdown mode electricity reduce consumption of battery. Shutdown current is 0µA typically. BD7836EFV can use for some applications that change mode between "shutdown state" and "active state".

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers Audio Amplifiers and Preamplifiers
Product Number BD7836EFV BD7836EFV
Product Name 1.9W + 1.9W Stereo Speaker Amplifier 1.9W + 1.9W Stereo Speaker Amplifiers
Type Audio Amplifier Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Coupling Capacitorless Headphone Amplifier - BD88410GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 0.0 dB
Continuous Power 0.0800 watts
View Details
2 suppliers