Qualtek Electronics Corp. 5W/6w Wall Mount USB Power Supply, Single Output QFAW Series

Description
5W/6W Single Output USB Wall Mount Power Supply Features Universal AC Input/Full Range Energy Efficiency Level VI 2 Pole USA Plug (NEMA 1-15P) Wide Operating Ambient Temperature (-20°C to +40°C) Pass LPS High Efficiency and High Reliability Output Protections: OLP/OVP/SCP No Load Power Consumption
Request a Quote Datasheet
Description
5W/6W Single Output USB Wall Mount Power Supply Features Universal AC Input/Full Range Energy Efficiency Level VI 2 Pole USA Plug (NEMA 1-15P) Wide Operating Ambient Temperature (-20°C to +40°C) Pass LPS High Efficiency and High Reliability Output Protections: OLP/OVP/SCP No Load Power Consumption
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W/6w Wall Mount USB Power Supply, Single Output - QFAW Series - Qualtek Electronics Corp.
Mentor, OH, United States
5W/6w Wall Mount USB Power Supply, Single Output
QFAW Series
5W/6w Wall Mount USB Power Supply, Single Output QFAW Series
5W/6W Single Output USB Wall Mount Power Supply Features Universal AC Input/Full Range Energy Efficiency Level VI 2 Pole USA Plug (NEMA 1-15P) Wide Operating Ambient Temperature (-20°C to +40°C) Pass LPS High Efficiency and High Reliability Output Protections: OLP/OVP/SCP No Load Power Consumption

5W/6W Single Output USB Wall Mount Power Supply
Features
Universal AC Input/Full Range
Energy Efficiency Level VI
2 Pole USA Plug (NEMA 1-15P)
Wide Operating Ambient Temperature (-20°C to +40°C)
Pass LPS
High Efficiency and High Reliability
Output Protections: OLP/OVP/SCP
No Load Power Consumption

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QFAW Series
Product Name 5W/6w Wall Mount USB Power Supply, Single Output
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 5.9 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1191-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
320W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-320 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
View Details
AC DC Converters - 189-QKRC-10-05-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Voltage 90.0 to 132.0 volts
View Details
AC DC Desktop, Wall Power Adapters - Q1190-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details