Qualtek Electronics Corp. 45W Wall Mount USB Type C PD Power Supply, Single Output QFWC-45 Series

Description
45W Single Output USB Type C Wall Mount Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI System Control through CC1 Folding Power Plug USB Type C Output Connector Output Protections: SCP/OCP/OVP No Load Power Consumption <0.1W 1 Year Warranty
Request a Quote Datasheet
Description
45W Single Output USB Type C Wall Mount Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI System Control through CC1 Folding Power Plug USB Type C Output Connector Output Protections: SCP/OCP/OVP No Load Power Consumption <0.1W 1 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45W Wall Mount USB Type C PD Power Supply, Single Output - QFWC-45 Series - Qualtek Electronics Corp.
Mentor, OH, United States
45W Wall Mount USB Type C PD Power Supply, Single Output
QFWC-45 Series
45W Wall Mount USB Type C PD Power Supply, Single Output QFWC-45 Series
45W Single Output USB Type C Wall Mount Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI System Control through CC1 Folding Power Plug USB Type C Output Connector Output Protections: SCP/OCP/OVP No Load Power Consumption <0.1W 1 Year Warranty

45W Single Output USB Type C Wall Mount Power Supply
Features
Power Delivery (PD) Output
Universal AC Input/Full Range
Energy Efficiency Level VI
System Control through CC1
Folding Power Plug
USB Type C Output Connector
Output Protections: SCP/OCP/OVP
No Load Power Consumption <0.1W
1 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QFWC-45 Series
Product Name 45W Wall Mount USB Type C PD Power Supply, Single Output
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q974-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Converters - QGKF-320-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
View Details
120W Desktop Power Supply, GaN FET, Compact Size, Single Output - QADB-120 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
View Details
AC DC Converters - Q649-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details