Qualtek Electronics Corp. 480W Enclosed Frame Power Supply w/ PFC, Single Output QPDF-480 Series

Description
480W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit (<20A) Built in Constant Current Limiting Circuit Built in Remote Sense Function High Efficiency, and High Reliability Output Protections: OLP/OVP/OTP/SCP 1U Low Profile, 41mm 100% full burn-in test
Request a Quote
Description
480W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit (<20A) Built in Constant Current Limiting Circuit Built in Remote Sense Function High Efficiency, and High Reliability Output Protections: OLP/OVP/OTP/SCP 1U Low Profile, 41mm 100% full burn-in test
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QPDF-480 Series is a 480W single-output enclosed frame power supply with active PFC, designed for universal AC input and full-range operation. It features a 1U low-profile enclosure measuring 218×116.5×41mm with forced air cooling via a built-in DC fan. The unit supports output voltages of 12V, 24V, 27V, 36V, or 48V, with corresponding rated currents of 34A, 22A, 18A, 14A, or 11A, and maintains voltage accuracy within ±2.0%. Efficiency ranges from 88% to 90% depending on the model. It includes over-load, over-voltage, over-temperature, and short-circuit protections with auto-recovery. Input accepts 90-264VAC or 127-370VDC at 47-63Hz with a power factor greater than 0.96. Compliance includes IEC 60950-1, UL60950-1, EN60950-1, EN55022 Class B, EN61000-3-2 Class D, and EN61000-4-2,3,4,5,6,8,11. MTBF exceeds 200,000 hours at 25°C full load.

Datasheet Summary
Powered by GS/AI

The QPDF-480 Series is a 480W single-output enclosed frame power supply with active PFC, designed for universal AC input and full-range operation. It features a 1U low-profile enclosure measuring 218×116.5×41mm with forced air cooling via a built-in DC fan. The unit supports output voltages of 12V, 24V, 27V, 36V, or 48V, with corresponding rated currents of 34A, 22A, 18A, 14A, or 11A, and maintains voltage accuracy within ±2.0%. Efficiency ranges from 88% to 90% depending on the model. It includes over-load, over-voltage, over-temperature, and short-circuit protections with auto-recovery. Input accepts 90-264VAC or 127-370VDC at 47-63Hz with a power factor greater than 0.96. Compliance includes IEC 60950-1, UL60950-1, EN60950-1, EN55022 Class B, EN61000-3-2 Class D, and EN61000-4-2,3,4,5,6,8,11. MTBF exceeds 200,000 hours at 25°C full load.

Suppliers

Company
Product
Description
Supplier Links
480W Enclosed Frame Power Supply w/ PFC, Single Output - QPDF-480 Series - Qualtek Electronics Corp.
Mentor, OH, United States
480W Enclosed Frame Power Supply w/ PFC, Single Output
QPDF-480 Series
480W Enclosed Frame Power Supply w/ PFC, Single Output QPDF-480 Series
480W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit (<20A) Built in Constant Current Limiting Circuit Built in Remote Sense Function High Efficiency, and High Reliability Output Protections: OLP/OVP/OTP/SCP 1U Low Profile, 41mm 100% full burn-in test

480W Single Output Enclosed Frame Power Supply
Features
Universal AC Input/Full Range
Built in active PFC Function, PF>0.96
Built in Fan Speed Control
Built in AC inrush Current Limiting Circuit (<20A)
Built in Constant Current Limiting Circuit
Built in Remote Sense Function
High Efficiency, and High Reliability
Output Protections: OLP/OVP/OTP/SCP
1U Low Profile, 41mm
100% full burn-in test

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QPDF-480 Series
Product Name 480W Enclosed Frame Power Supply w/ PFC, Single Output
Type Computer Power Supply
Features Power Factor Correction
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1200-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
200W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-200 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
View Details
800W Enclosed Frame Power Supply w/ PFC, Single Output - QPDF-800 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Features Power Factor Correction
DC Output Voltage 24.0 to 48.0 volts
View Details
AC DC Desktop, Wall Power Adapters - Q1193-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details