Qualtek Electronics Corp. 100W Enclosed Frame Power Supply w/ PFC, Single Output QGKF-100 Series

Description
100W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.93 Miniature Size, High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input for 5 Sec Suitable for critical applications Wide operating ambient temperature (-20°C~60°C) PCB soldering side with conformal coating All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet
Description
100W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.93 Miniature Size, High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input for 5 Sec Suitable for critical applications Wide operating ambient temperature (-20°C~60°C) PCB soldering side with conformal coating All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-100 Series - Qualtek Electronics Corp.
Mentor, OH, United States
100W Enclosed Frame Power Supply w/ PFC, Single Output
QGKF-100 Series
100W Enclosed Frame Power Supply w/ PFC, Single Output QGKF-100 Series
100W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.93 Miniature Size, High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input for 5 Sec Suitable for critical applications Wide operating ambient temperature (-20°C~60°C) PCB soldering side with conformal coating All using 105°C long life electrolytic capacitors 100% full burn-in test

100W Single Output Enclosed Frame Power Supply
Features
Universal AC Input/Full Range
Built in active PFC Function, PF>0.93
Miniature Size, High Efficiency, and High Reliability
Output Protections: OLP/OPP/SCP
Withstand 300VAC Surge Input for 5 Sec
Suitable for critical applications
Wide operating ambient temperature (-20°C~60°C)
PCB soldering side with conformal coating
All using 105°C long life electrolytic capacitors
100% full burn-in test

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QGKF-100 Series
Product Name 100W Enclosed Frame Power Supply w/ PFC, Single Output
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
DC Output Voltage 12.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

65W Medical Desktop Power Supply, Single Output - QAMA-65 Series - Qualtek Electronics Corp.
Specs
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 36.0 volts
View Details
50W Desktop Power Supply, Single Output - QADA-50 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 9.0 volts
View Details
AC DC Converters - QPDF-150-15-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
AC DC Desktop, Wall Power Adapters - 189-QFWC-20-12-USCR-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details