Q-828 is a NEMA L6-20R twist-lock device rated for 20A at 250VAC, with a black housing and a cord clamp that accepts 12/3 to 8/4 cable. It is UL/cUL listed under E139592 and RoHS compliant. The device measures 87.3 mm in length with a 9.35 mm diameter contact housing and has dimensional tolerances of ±0.1 mm for the 3.15 mm and 6.54 mm diameters, and ±0.5 mm for the 87.3 mm length.
Q-828 NEMA L6-20R Locking Device
Features:
Rating: 20A 250VAC
Color: Black
Cord Clamp: Accepts 12/3 - 8/4 Cable
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | Q-828 | Q-828-ND |
| Product Name | NEMA L6-20R Locking Device | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Configuration | NEMA | |
| Mounting Style | Screw |